EN
  • EN
  • DE

TC74ACT240FW

Part No TC74ACT240FW
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description OCTAL BUS BUFFER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1264897-TC74ACT240FW
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74ACT240FW CAD Model

Description

The TC74ACT240FW is an octal buffer/line driver with 3-state outputs from Toshiba Semiconductor and Storage. This device is part of the Advanced CMOS Technology (ACT) logic family, offering high speed and low power consumption. It's typically used to isolate and drive high-capacitance loads, such as data buses and memory interfaces.

Applications:

  • Memory Interfacing: Driving memory address and data lines.
  • Data Bus Buffering: Isolating and driving high-capacitance data buses.
  • Address Decoding: Buffering address signals for memory and peripheral selection.
  • Clock Distribution: Driving clock signals to multiple destinations.
  • Logic Level Translation: Interfacing between different logic voltage levels.

Features:

  • Octal Buffer/Line Driver: Contains eight independent buffer/driver channels.
  • 3-State Outputs: Allows the outputs to be in a high, low, or high-impedance state.
  • High Output Drive Capability: Can drive high-capacitance loads without significant signal degradation.
  • Fast Propagation Delay: Provides quick signal transmission.
  • Low Power Consumption: Consumes minimal power during operation.
  • Wide Operating Voltage Range: Operates over a broad voltage range.

Benefits:

  • Improved Signal Integrity: Buffers signals and reduces signal degradation due to loading effects.
  • Increased System Performance: High speed and low propagation delay improve system performance.
  • Reduced Power Consumption: Low power consumption extends battery life in portable applications.
  • Versatile Applications: Suitable for a wide range of digital logic applications.

Additional Details:

The TC74ACT240FW comes in a surface-mount package. Key electrical specifications include propagation delay, output drive current, supply voltage range, and input voltage levels. The 3-state outputs are controlled by an enable input. When the enable input is active, the outputs are in the normal high or low state. When the enable input is inactive, the outputs are in a high-impedance state, effectively disconnecting the device from the bus. Consult the Toshiba Semiconductor and Storage datasheet for detailed specifications, timing diagrams, and application notes.

You May Also Be Interested in

Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Renesas Electronics America
Need more? Email Us
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Toshiba Semiconductor and Storage
Need more? Email Us
Spansion
Need more? Email Us
Linear Technology
Lowest to $9.1303
Texas Instruments
Need more? Email Us
STMicroelectronics
Lowest to $20.1698
Coilcraft
Lowest to $0.1042

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess