The TC74AC541P is an Octal Buffer/Line Driver with 3-State Outputs, manufactured by Toshiba Semiconductor and Storage. This device belongs to the Advanced CMOS (AC) logic family, recognized for its high speed and low power consumption. It's specifically designed to enhance the driving capabilities of standard logic gates, allowing them to manage higher capacitive loads or transmit signals over extended distances. The 'P' suffix generally indicates a specific package style. The 3-state outputs are essential for bus-oriented systems, enabling multiple devices to share common data lines without signal contention.
Applications:
- Memory address buffering
- Data bus driving
- Clock signal distribution
- Logic level translation
- Backplane driver applications
Features:
- High-speed operation: tpd = 5.0 ns (typ.) at VCC = 5 V
- Low power consumption: ICC = 8 μA (max.) at VCC = 5 V
- Octal buffer/line driver configuration
- 3-State outputs for simplified bus interfacing
- Non-inverting outputs (output signal matches the input signal)
- High output drive capability
- Wide operating voltage range: VCC = 2 V to 6 V
- Operating temperature range: -40°C to 85°C (Typical, verify with datasheet)
Benefits:
- Maintained Signal Integrity: Buffering minimizes signal degradation, preserving signal quality over extended transmission distances.
- Enhanced System Performance: High-speed operation enables faster data transfer and improved overall system performance.
- Reduced Power Consumption: Low power consumption makes it suitable for battery-powered devices and energy-efficient designs.
- Simplified Bus Design: 3-State outputs simplify the design of bus-oriented systems, preventing signal contention and allowing for efficient data sharing.
- Versatile Application: Suitable for a wide range of applications that require signal buffering and enhanced driving capabilities.
Additional Details:
The TC74AC541P typically comes in a DIP (Dual In-line Package) for through-hole mounting on PCBs. Unlike the TC74AC540, the TC74AC541 has non-inverting outputs, meaning the output signal is the same as the input signal. The 3-state outputs are controlled by an Output Enable (OE) input. When the OE input is asserted (active), the outputs are enabled. When the OE input is deasserted, the outputs enter a high-impedance state, effectively disconnecting them from the bus. This is crucial for sharing bus lines in a multi-device system. Please consult the specific datasheet for the TC74AC541P to confirm the exact package details and operating temperature range.