EN
  • EN
  • DE

TC58TEG7U2JTA00

Part No TC58TEG7U2JTA00
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 357181-TC58TEG7U2JTA00
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC58TEG7U2JTA00 CAD Model

Description

The TC58TEG7U2JTA00 is a NAND flash memory product manufactured by Toshiba Semiconductor and Storage. NAND flash memory is a non-volatile storage technology that retains data even when power is removed. This particular chip is designed for use in a wide range of applications requiring reliable and high-density data storage.

Applications:

      
  • Solid State Drives (SSDs): Used as the primary storage medium in various SSDs for consumer and enterprise applications.
  •   
  • Embedded Systems: Integrated into embedded systems for storing firmware, operating systems, and application data.
  •   
  • Mobile Devices: Found in smartphones, tablets, and other portable devices for storing user data, applications, and media files.
  •   
  • USB Flash Drives: Utilized as the storage component in USB flash drives for portable data storage and transfer.
  •   
  • Memory Cards: Employed in memory cards (SD cards, microSD cards) for cameras, gaming consoles, and other devices.

Features:

      
  • High Density: Offers significant storage capacity in a small physical package.
  •   
  • Non-Volatile Memory: Retains data even when power is off, ensuring data integrity.
  •   
  • Fast Read/Write Speeds: Provides rapid data access and storage capabilities, enhancing overall system performance.
  •   
  • Low Power Consumption: Designed for efficient power usage, making it suitable for battery-powered devices.
  •   
  • Reliable Data Storage: Offers robust data retention and endurance, ensuring long-term data reliability.

Benefits:

      
  • Improved System Performance: Enhances the speed and responsiveness of devices and systems.
  •   
  • Increased Storage Capacity: Enables the storage of large amounts of data in a compact form factor.
  •   
  • Enhanced Data Reliability: Ensures the safety and integrity of stored data.
  •   
  • Extended Battery Life: Contributes to longer battery life in portable devices due to its low power consumption.
  •   
  • Versatile Application: Suitable for a wide range of applications, from consumer electronics to industrial systems.

Additional Details:

Specific technical specifications for the TC58TEG7U2JTA00, such as capacity, interface, and operating voltage, can vary. Refer to the official Toshiba Semiconductor and Storage datasheet for precise details. This component is crucial for devices that require dependable and efficient non-volatile memory solutions.

You May Also Be Interested in

IXYS
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
Lowest to $5.7999
NVIDIA
Lowest to $6.5292
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $1.5860
Pulse
Lowest to $1.6817
NVIDIA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess