EN
  • EN
  • DE

TC58NVG1S3EBAI5

Part No TC58NVG1S3EBAI5
Manufacturer Toshiba Semiconductor and Storage
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1513+
Reference case TFBGA63
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 712444-TC58NVG1S3EBAI5
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC58NVG1S3EBAI5 CAD Model

Description

The TC58NVG1S3EBAI5 is a single 8-Gigabit (1 GByte) NAND Flash memory device from Toshiba (now Kioxia). It's based on advanced process technology, offering a compact and cost-effective storage solution. This NAND Flash memory is primarily used for mass storage in consumer electronics and embedded systems, leveraging its non-volatile nature to retain data even when power is removed.

Applications:

  • Solid State Drives (SSDs): Used as a component in low-capacity SSDs for boot drives or cache.
  • USB Flash Drives: Provides storage in portable USB drives for data transfer and backup.
  • Memory Cards: Implemented in SD and microSD cards for digital cameras, smartphones, and other portable devices.
  • Embedded Systems: Offers non-volatile storage in embedded systems for industrial control, automotive, and IoT applications.
  • Digital Cameras: Stores images and videos in digital cameras.

Features:

  • Capacity: 8-Gigabit (1 GByte) storage capacity.
  • Interface: Standard NAND Flash interface for compatibility with various controllers.
  • Supply Voltage: Operates on a standard supply voltage for low power consumption.
  • Page Size: Optimized page size for efficient data read and write operations.
  • Block Size: Organized into blocks for efficient erase operations.
  • Operating Temperature Range: Wide operating temperature range for reliable performance in various environments.
  • Endurance: Specified program/erase cycles for long-term data retention.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed, ensuring data integrity.
  • High Density: Offers a compact storage solution with high storage capacity.
  • Low Power Consumption: Minimizes power consumption for extended battery life in portable devices.
  • Fast Read/Write Speeds: Enables quick data access and storage.
  • Reliable Data Storage: Ensures reliable data storage with error correction capabilities.

Additional Details:

The TC58NVG1S3EBAI5 NAND Flash memory utilizes advanced flash memory technology to achieve high density and performance. It features error correction code (ECC) to ensure data integrity and reliability. The device is designed for high-volume production and is widely used in consumer electronics and embedded systems. The specific package type and operating temperature range are optimized for the target applications. This NAND Flash memory is a cost-effective solution for applications requiring non-volatile storage with a relatively small capacity.

You May Also Be Interested in

Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,400 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess