EN
  • EN
  • DE

TC58FVB016FT-85

Part No TC58FVB016FT-85
Manufacturer Toshiba Semiconductor and Storage
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 196786-TC58FVB016FT-85
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC58FVB016FT-85 CAD Model

Description

The TC58FVB016FT-85 is a NAND Flash memory device manufactured by Toshiba Semiconductor and Storage. It is designed for applications requiring non-volatile storage, such as embedded systems, consumer electronics, and industrial devices. This memory chip provides a balance of storage capacity, speed, and reliability.

Applications:

  • Embedded Systems
  • Solid State Drives (SSDs)
  • USB Flash Drives
  • Memory Cards (SD, microSD)
  • Digital Cameras

Features:

  • 16 Gbit NAND Flash Memory
  • Supply Voltage: Typically 2.7V to 3.6V (Consult datasheet for exact value)
  • Operating Temperature: Typically -40°C to +85°C (Industrial Grade) (Consult datasheet for exact value)
  • Page Size: Typically 2KB or 4KB (Consult datasheet for exact value)
  • Block Size: Typically 128KB or 256KB (Consult datasheet for exact value)
  • High-Speed Data Transfer
  • Built-in Error Correction Code (ECC)
  • Wear Leveling Algorithm
  • Compact Package: FT Type (Consult datasheet for package dimensions)

Benefits:

  • High-Density Storage: Offers a large storage capacity in a small physical space.
  • Fast Read/Write Speeds: Enables quick data access and storage.
  • Data Integrity: ECC protects against data corruption and ensures data reliability.
  • Long Lifespan: Wear leveling extends the lifespan of the flash memory by evenly distributing write/erase cycles.
  • Low Power Consumption: Reduces overall system power consumption, suitable for portable devices.

Additional Details:

The TC58FVB016FT-85 NAND Flash memory is a highly integrated solution that simplifies storage implementation in various electronic devices. Its built-in ECC and wear leveling algorithms ensure data integrity and prolong the memory's lifespan. The device's speed and density make it a suitable choice for applications that require efficient data storage and retrieval. The 'FT' likely refers to the package type, which is a specific type of surface mount package. The '85' likely relates to the speed or access time of the memory, but the datasheet needs to be consulted for exact details.

You May Also Be Interested in

Rohm Semiconductor
IC EEPROM 256KBIT SPI 10MHZ 8SOP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Renesas Electronics America
IC SRAM 64MBIT PARALLEL 48TSOP I
Need more? Email Us
Kingston
IC FLASH 256GBIT EMMC 153VFBGA
Need more? Email Us
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
Renesas Electronics America
STANDARD SRAM, 4MX16, 55NS
Need more? Email Us
Micron Technology Inc.
IC FLASH 8GBIT PARALLEL 48TSOP I
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess