The TC58F401FT-90 is a NAND Flash memory device manufactured by Toshiba Semiconductor and Storage. This component is designed for high-density data storage in embedded systems and portable devices. It offers a compact form factor and reliable performance, making it suitable for a variety of applications.
Applications:
- Embedded systems
- Solid-state drives (SSDs)
- Memory cards
- USB flash drives
- Mobile devices
Features:
- High-density NAND Flash memory
- Compact form factor
- Fast read/write speeds
- Low power consumption
- High reliability
- Page Size: Typically 512 bytes or 2048 bytes (Consult datasheet for exact value)
- Block Size: Typically 16KB or 128KB (Consult datasheet for exact value)
- Endurance: Program/Erase cycles typically 10,000 to 100,000 (Consult datasheet for exact value)
Benefits:
- Increased storage capacity
- Improved system performance
- Reduced power consumption
- Enhanced data reliability
- Smaller device size
Additional Details:
The TC58F401FT-90 operates at a specific voltage range, which should be verified in the datasheet. It also has a specific operating temperature range. It utilizes a NAND flash technology, enabling high-density storage in a small footprint. Its controller manages the flash memory, providing error correction and wear leveling to extend the lifespan of the device. The device's interface is crucial for transferring data between the host and the flash memory. Refer to the datasheet for detailed timing diagrams and protocol specifications. The -90 likely refers to the access time, which is 90ns. The FT likely refers to the packaging of the device. Check the datasheet for the exact package type.