EN
  • EN
  • DE

TRJD106M025R

Part No TRJD106M025R
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer AVX Corporation
Win Source Part Number 395609-TRJD106M025R
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TRJD106M025R CAD Model

Description

The TRJD106M025R is a surface-mount solid tantalum capacitor from AVX Corporation, part of the TRJ series. This capacitor is designed for general-purpose applications requiring a stable and reliable capacitance value with a 25V rating.

Applications:

  • Filtering in power circuits: Smoothing voltage and reducing noise in power supplies and DC-DC converters.
  • Bypass capacitor in digital circuits: Providing a local energy source and reducing voltage fluctuations.
  • Coupling and decoupling in signal circuits: Blocking DC voltage while allowing AC signals to pass through, or isolating different sections of a circuit.
  • Energy storage in low-power applications: Providing a short-term energy source for backup or intermittent operation.
  • Timing circuits: Used in conjunction with resistors for timing and delay applications.

Features:

  • Case Size: D Case
  • Capacitance: 10µF (Microfarads)
  • Voltage Rating: 25V (Volts)
  • ESR (Equivalent Series Resistance): Indicates the internal resistance of the capacitor.
  • Tolerance: Capacitance tolerance, indicating the allowable deviation from the nominal value.
  • Operating Temperature Range: Specifies the temperature range within which the capacitor can operate reliably.
  • Termination Finish: Lead-free termination for environmental compliance.
  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards.

Benefits:

  • Stable Capacitance: Tantalum capacitors offer stable capacitance over a wide range of temperatures and frequencies.
  • High Reliability: Solid tantalum construction provides excellent reliability and long life.
  • Small Size: Compact size allows for high-density circuit designs.
  • Low Leakage Current: Minimizes power loss and improves efficiency.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directive, ensuring environmental friendliness.

Additional Details:

The TRJD106M025R utilizes a solid tantalum dielectric, contributing to its stability and reliability. The surface-mount package facilitates automated assembly processes, reducing manufacturing costs. Proper voltage derating is recommended to extend the lifespan and enhance the reliability of the capacitor. Detailed specifications, including ESR values, ripple current ratings, and impedance characteristics, are available in the manufacturer's datasheet. Refer to the datasheet for proper usage and handling guidelines, including soldering profiles. Adherence to the recommended soldering profile ensures optimal performance and prevents damage during assembly.

You May Also Be Interested in

Vishay
Need more? Email Us
Vishay
Need more? Email Us
Vishay
CAP TANT 100UF 10V 20% 1210
Lowest to $0.2610
Vishay
CAP TANT 10UF 10V 20% 1507
Lowest to $0.3361
Vishay
CAP TANT 6.8UF 20V 10% 1611
Lowest to $1.1910
Vishay
CAP TANT 330UF 6.3V 10% 2917
Lowest to $2.1959
Vishay
CAP TANT 220UF 6.3V 20% 2812
Lowest to $3.7836
Vishay
CAP TANT 22UF 6.3V 10% 1611
Need more? Email Us
Vishay
CAP TANT 220UF 10V 10% 2917
Lowest to $8.4719

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.7011 $64.2066
14+ $8.7803 $122.9242
21+ $8.5066 $178.6386
29+ $8.2317 $238.7193
37+ $7.9580 $294.4460
49+ $7.1344 $349.5856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess