The TC57H1025AD-55 is a high-speed CMOS static RAM (SRAM) manufactured by Toshiba Semiconductor and Storage. It is organized as 131,072 words by 8 bits. This SRAM is designed for memory applications requiring fast access times and low power consumption.
Applications
- High-speed cache memory
- Buffer memory
- Workstations
- Microprocessor systems
- Telecommunications equipment
- Industrial control systems
Features
- High-speed access time: 55 ns
- Low power consumption: Operates at a low voltage level
- Single 5V power supply
- Fully static operation: No clock or refresh required
- TTL compatible inputs and outputs
- Three-state outputs: Allows for memory expansion
- Available in a DIP package
Benefits
- Fast memory access improves system performance.
- Low power consumption reduces overall system energy costs.
- Simple to interface with microprocessors and other digital devices.
- Easy to expand memory capacity as needed.
- High reliability and long-term data retention.
Additional Details
The TC57H1025AD-55 SRAM utilizes CMOS technology, which provides high speed and low power dissipation. The device operates from a single 5V power supply, simplifying power supply requirements. Its fully static operation means no external clock or refresh signals are required, making it easier to design into systems. The three-state outputs allow multiple memory devices to be connected to a common bus, enabling memory expansion. This SRAM is available in a DIP package, which is convenient for through-hole mounting.