EN
  • EN
  • DE

TC55257CFL-85L

Part No TC55257CFL-85L
Manufacturer Toshiba Semiconductor and Storage
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 196606-TC55257CFL-85L
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC55257CFL-85L CAD Model

Description

The TC55257CFL-85L is a low-power 262,144-bit static RAM (SRAM) from Toshiba Semiconductor and Storage, organized as 32,768 words by 8 bits. The 'C' likely indicates a process or feature enhancement, 'FL' signifies a particular package type, '85' suggests an access time of 85ns, and 'L' denotes low power consumption. This SRAM is designed for applications where minimizing power usage is crucial, even if it means sacrificing some speed. Typical applications include battery-backed systems, portable devices, and low-power embedded controllers.

Applications:

  • CMOS RAM backup for data retention during power outages
  • Low-power embedded systems
  • Portable electronic devices with extended battery life requirements
  • Industrial control systems with stringent power budgets
  • Data logging applications where long-term data storage is required

Features:

  • Access Time: 85 ns
  • Very Low Power Consumption: Optimized for battery operation.
  • Organization: 32,768 words x 8 bits
  • Single 5V power supply
  • TTL compatible inputs and outputs
  • Three-state outputs
  • Package: 'FL' package type (refer to datasheet for details)

Benefits:

  • Extended Battery Life: Extremely low power consumption maximizes operating time in battery-powered devices.
  • Data Retention: Ideal for applications requiring long-term data retention in the absence of main power.
  • Reduced Heat Dissipation: Minimizes heat generation, enabling denser and more efficient system designs.
  • Easy Integration: TTL compatibility and three-state outputs facilitate seamless interfacing with other system components.
  • Reliable Operation: Manufactured by Toshiba, a recognized and reputable semiconductor manufacturer.

Additional Details:

The TC55257CFL-85L operates from a single 5V power supply and features TTL-compatible inputs and outputs for straightforward interfacing with standard logic circuits. The three-state outputs allow for flexible memory expansion and bus sharing. For precise specifications, including standby and operating current, as well as the details of the 'FL' package, consult the official Toshiba datasheet for this specific part number.

The primary advantage of this SRAM is its exceptionally low power consumption. This characteristic makes it particularly well-suited for applications prioritizing longevity and data preservation over raw speed.

You May Also Be Interested in

STMicroelectronics
IC EEPROM 32KBIT SPI 20MHZ 8SO
Lowest to $1.5216
Everspin Technologies Inc.
IC RAM 4MBIT PARALLEL 48FBGA
Need more? Email Us
Texas Instruments
MEMORY CIRCUIT, 16KX1, TTL
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC
Need more? Email Us
Renesas Electronics America
STANDARD SRAM, 4MX16, 55NS
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 256KBIT PARALLEL 28CDIP
Need more? Email Us
Rohm Semiconductor
IC EEPROM 256KBIT SPI 10MHZ 8SOP
Need more? Email Us
ON Semiconductor
IC EEPROM 256KBIT I2C 8TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess