EN
  • EN
  • DE

TC5518CFL-20

Part No TC5518CFL-20
Manufacturer Toshiba Semiconductor and Storage
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 196593-TC5518CFL-20
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC5518CFL-20 CAD Model

Description

The TC5518CFL-20 is a high-speed, low-power 16,384-bit static RAM (SRAM) manufactured by Toshiba Semiconductor and Storage. It is organized as 2,048 words by 8 bits. This SRAM is designed for applications requiring fast access times and low power consumption, making it suitable for cache memory, buffer memory, and other high-performance applications.

Applications:

  • Cache memory for microprocessors
  • Buffer memory in data acquisition systems
  • High-speed storage in embedded systems
  • Industrial control systems
  • Networking equipment

Features:

  • High-speed access time: 20 ns
  • Low power consumption: CMOS technology
  • Organization: 2,048 words x 8 bits
  • Single 5V power supply
  • TTL compatible inputs and outputs
  • Three-state outputs
  • Available in various package options

Benefits:

  • Improved system performance: Fast access times enable quicker data retrieval and processing, leading to enhanced overall system performance.
  • Reduced power consumption: Low power operation extends battery life in portable devices and minimizes heat dissipation in densely packed systems.
  • Simplified system design: TTL compatibility and three-state outputs simplify interfacing with other system components.
  • Versatile application: Suitable for a wide range of high-performance applications due to its speed, low power, and organization.
  • Reliable operation: Manufactured by Toshiba, a trusted and reputable semiconductor manufacturer, ensuring high quality and reliability.

Additional Details:

The TC5518CFL-20 operates from a single 5V power supply. It features TTL-compatible inputs and outputs, making it easy to interface with standard logic circuits. The three-state outputs allow for easy memory expansion and bus sharing. The device is available in various package options, including DIP and SOJ, to accommodate different board layouts and assembly processes.

The device uses CMOS technology. The 20ns access time ensures that data can be read quickly, which is crucial in performance-sensitive applications.

You May Also Be Interested in

Microchip Technology
IC SRAM 512KBIT SPI/DUAL 8TSSOP
Lowest to $5.2710
Texas Instruments
MEMORY CIRCUIT, 16KX1, TTL
Need more? Email Us
Microchip Technology
IC EEPROM 16KBIT 3-WIRE 8DIP
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8MSOP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8TSSOP
Need more? Email Us
Micron Technology Inc.
IC DRAM 512MBIT PAR 90VFBGA
Lowest to $72.7612
Everspin Technologies Inc.
IC RAM 4MBIT PARALLEL 48FBGA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess