The TC52V8128BJ-15 is a high-performance static RAM (SRAM) device manufactured by Toshiba Semiconductor and Storage. It is specifically designed for applications requiring fast data access and low power consumption, making it suitable for a variety of embedded systems and memory-intensive applications.
Applications:
- Cache memory in high-speed processors
- Buffer memory in graphics cards
- High-performance networking equipment
- Digital signal processing (DSP) systems
- High-speed data acquisition systems
Features:
- Extremely fast access time: 15ns
- Low operating voltage: Improves power efficiency
- TTL compatible inputs and outputs: Facilitates easy integration with other digital components
- Three-state outputs: Supports memory expansion and shared bus architectures
- High-density memory: Provides ample storage in a compact form factor
- Available in various package options: Offers flexibility in design and assembly
Benefits:
- Enhanced system performance due to ultra-fast access times
- Reduced power consumption, enabling longer battery life in portable devices
- Simplified system design with TTL compatibility
- Increased system flexibility with three-state outputs
- Greater storage capacity in a small footprint
- Optimized for high-speed data processing and storage applications
Technical Specifications:
The TC52V8128BJ-15 SRAM has a memory capacity of 1Mbit, organized as 128K words x 8 bits. It features an ultra-fast access time of 15ns and operates at a low voltage. The device is TTL compatible and offers three-state outputs for flexible memory configuration. It is available in a variety of package options, allowing for easy integration into different system designs.
This SRAM is designed to meet the demanding requirements of high-performance applications such as cache memory, graphics processing, and networking equipment. Its combination of speed, low power consumption, and high density makes it a valuable component in modern electronic systems.