EN
  • EN
  • DE

TC518512AFT-70

Part No TC518512AFT-70
Manufacturer Toshiba Semiconductor and Storage
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 196501-TC518512AFT-70
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC518512AFT-70 CAD Model

Description

The TC518512AFT-70 is a high-speed, low-power 4-Mbit (524,288 words by 8 bits) CMOS static RAM (SRAM) manufactured by Toshiba Semiconductor and Storage. This SRAM is designed for applications demanding fast access times and low power consumption. It operates from a single 5V power supply and features a fast access time of 70ns.

Applications

  • High-speed cache memory
  • Buffer memory
  • Workstations
  • Embedded systems
  • Networking equipment

Features

  • High-speed access time: 70 ns
  • Low power consumption
  • Single 5V power supply
  • Fully static operation: No clock or refresh required
  • TTL compatible inputs and outputs
  • Available in various package options

Benefits

  • Improved system performance: Fast access times enable quick data retrieval and processing, leading to improved overall system performance.
  • Reduced power consumption: Low power consumption extends battery life in portable devices and reduces overall energy costs.
  • Simplified system design: Fully static operation eliminates the need for complex clocking and refresh circuits, simplifying system design.
  • Increased reliability: TTL compatible inputs and outputs ensure reliable operation in a wide range of environments.
  • Flexibility: Available in various package options to suit different application requirements.

Additional Details

The TC518512AFT-70 utilizes advanced CMOS technology to achieve high speed and low power consumption. Its fully static operation simplifies memory control and ensures data integrity. The device is available in a range of package options, including DIP and SOJ, allowing for flexible integration into various system designs. The operating temperature range typically spans from 0°C to 70°C, making it suitable for standard commercial applications. Its common use is high speed memory for embedded systems or as cache memory.

You May Also Be Interested in

Renesas Electronics America
QDR SRAM, 1MX36, 0.45NS
Need more? Email Us
STMicroelectronics
IC EEPROM 32KBIT SPI 20MHZ 8SO
Lowest to $1.5216
Microchip Technology
IC SRAM 512KBIT SPI/DUAL 8TSSOP
Lowest to $5.2710
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 4GBIT PARALLEL 63BGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PAR 165FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Texas Instruments
MEMORY CIRCUIT, 16KX1, TTL
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 256KBIT PARALLEL 28CDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess