The TC5116160CFT-60 is a high-speed 16,777,216-bit static random-access memory (SRAM) produced by Toshiba Semiconductor and Storage. This SRAM is organized as 1,048,576 words by 16 bits, making it suitable for applications requiring both fast access times and substantial memory.
Applications
- High-performance embedded systems
- Advanced graphics processing units (GPUs)
- High-speed networking equipment (routers, switches)
- Digital signal processing (DSP) systems
- High-resolution medical imaging devices
Features
- Access Time: 60 ns
- Low Power Consumption
- Single 5V Power Supply
- TTL Compatible Inputs and Outputs
- Fully Static Operation (No clock or refresh required)
- Available in TSOP Package
Benefits
- Fast access time allows for rapid data retrieval and processing.
- Large memory capacity enables complex data storage and manipulation.
- Low power consumption reduces energy requirements and heat dissipation.
- Simple interface simplifies system integration and reduces development time.
- High reliability ensures stable and consistent performance.
Additional Details
The TC5116160CFT-60 is fabricated using advanced CMOS technology to achieve its high-speed performance and low power consumption. The device's fully static operation eliminates the need for external refresh circuitry, simplifying system design and reducing power consumption. It operates from a single 5V power supply and features TTL-compatible inputs and outputs, facilitating easy integration with other digital components. The TSOP (Thin Small Outline Package) allows for high-density board mounting. Key specifications include standby current, operating current, and operating temperature range, which are crucial for proper system design and thermal management.