EN
  • EN
  • DE

TC4S69F(TE85L)

Part No TC4S69F(TE85L)
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Gates and Inverters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Integrated Circuits(ICs)
Family Logic - Gates and Inverters
Win Source Part Number 196416-TC4S69F(TE85L)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC4S69F(TE85L) CAD Model

Description

The TC4S69F(TE85L) is a single-gate CMOS inverter manufactured by Toshiba Semiconductor and Storage. This device offers a high-speed operation and low power consumption, making it suitable for various digital logic applications where signal inversion is required with minimal impact on the power budget. It is supplied in a thin leadframe package.

Applications:

  • Wave shaping circuits: Used to convert signals into more standardized shapes.
  • Simple inverters: For basic logic inversion in digital circuits.
  • Oscillators: As part of a feedback network to generate oscillating signals.
  • Clock drivers: Providing a clean inverted clock signal to different circuit components.
  • Buffering: To isolate circuits and improve drive strength.

Features:

  • Single Inverter: Contains one independent inverter gate.
  • CMOS Technology: Utilizes CMOS technology for low power consumption and high noise immunity.
  • High Speed Operation: Offers fast switching speeds suitable for many digital applications.
  • Wide Operating Voltage: Can operate over a range of supply voltages, offering flexibility in circuit design.
  • Small Package: Supplied in a small package, making it suitable for high-density circuit boards.

Benefits:

  • Reduced Power Consumption: CMOS technology minimizes power consumption, leading to longer battery life in portable devices and reduced heat dissipation in densely packed circuits.
  • Improved Signal Integrity: The inverter's high-speed operation ensures that signals are processed quickly and accurately, maintaining signal integrity throughout the circuit.
  • Simplified Circuit Design: The single inverter gate simplifies circuit design and reduces the number of components required.
  • Enhanced Noise Immunity: CMOS technology provides high noise immunity, ensuring reliable operation in noisy environments.
  • Compact Design: The small package allows for use in space-constrained applications.

Additional Details:

The specific characteristics such as propagation delay and supply voltage range can be found in the device's datasheet. The TC4S69F(TE85L) is often used in conjunction with other logic gates to implement more complex digital functions. The TE85L refers to the specific packaging and taping specification for automated assembly processes.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE NAND 1CH 2-INP 6XSON
Need more? Email Us
Diodes Incorporated
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
Need more? Email Us
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Nexperia USA Inc.
IC GATE NAND 2CH 2-INP 8XQFN
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XQFN
Need more? Email Us
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1883 $58.3730
750+ $0.1548 $116.1000
1,155+ $0.1502 $173.4810
1,590+ $0.1455 $231.3450
2,050+ $0.1409 $288.8450
2,755+ $0.1259 $346.8545
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess