The TC40H164P is an 8-bit serial-in/parallel-out shift register manufactured by Toshiba Semiconductor and Storage. This device is designed for use in applications where data needs to be converted from a serial format to a parallel format, making it suitable for a wide range of digital systems.
Applications:
- LED Display Drivers
- Serial-to-Parallel Data Conversion
- Remote Control Systems
- Digital Logic Circuits
- Microprocessor Systems
Features:
- 8-Bit Serial-In/Parallel-Out
- High-Speed Operation
- Wide Operating Voltage Range
- Fully Static Operation
- TTL Compatible Inputs and Outputs
- Standard DIP Package
Benefits:
- Efficient Data Conversion: Converts serial data streams into parallel outputs, enabling the control of multiple devices or functions simultaneously.
- High-Speed Performance: Ensures reliable operation in high-frequency applications, allowing for rapid data transfer and processing.
- Versatile Application: Suitable for a variety of applications, from simple LED displays to complex microprocessor systems.
- Easy Integration: TTL compatibility simplifies interfacing with other digital logic circuits and microcontrollers.
- Robust Design: Wide operating voltage range ensures stable performance under varying power supply conditions.
Additional Details:
The TC40H164P operates over a wide voltage range, typically from 2V to 6V, providing flexibility in different system environments. Its fully static operation means that data can be stored indefinitely as long as power is supplied, without the need for refreshing. The device utilizes a standard Dual In-line Package (DIP), which facilitates easy prototyping and integration into existing circuit boards. The shift register consists of eight flip-flop stages connected in series, with the output of each stage available for parallel access. Data is shifted into the register serially via the Data (DS) input, synchronous with the clock (CP) input. A clear (CLR) input allows for resetting the register to a known state. This combination of features makes the TC40H164P a reliable and versatile component for various digital logic applications requiring serial-to-parallel data conversion.