EN
  • EN
  • DE

TC4082BP

Part No TC4082BP
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 356427-TC4082BP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC4082BP CAD Model

Description

The TC4082BP is a dual 4-input AND gate manufactured by Toshiba Semiconductor and Storage. As part of the TC4000 series, it's built using CMOS technology, which allows for low power consumption and high noise immunity. This integrated circuit contains two independent 4-input AND gates within a single package, making it a useful component in digital logic design.

Applications

  • Logic Gates: Used as a fundamental AND gate in digital logic circuits.
  • Data Selection: Can be employed in data selection and multiplexing circuits.
  • Address Decoding: Often used in address decoding schemes for memory systems.
  • Control Logic: Integrated into control logic circuits in various electronic systems.
  • Security Systems: May be incorporated into security systems requiring multi-factor authentication.

Features

  • Dual 4-Input AND Gates: Contains two independent 4-input AND gates in a single package.
  • Low Power Consumption: CMOS technology ensures minimal power dissipation.
  • Wide Operating Voltage Range: Operates efficiently over a broad range of supply voltages.
  • High Noise Immunity: Provides stable operation in noisy environments.
  • Standard Logic Levels: Compatible with standard TTL and CMOS logic levels.

Benefits

  • Simplified Circuit Design: Reduces complexity by integrating two 4-input AND gates into one IC.
  • Reduced Board Space: Minimizes PCB footprint, allowing for more compact designs.
  • Energy Efficient: Low power consumption extends battery life in portable applications.
  • Reliable Performance: High noise immunity ensures stable and consistent operation.
  • Versatile Use: Suitable for a wide range of digital logic applications.

Additional Details

The TC4082BP is typically available in a 14-pin DIP package. The output of each AND gate is high only when all four inputs are high; otherwise, the output is low. This makes it ideal for situations where multiple conditions must be met simultaneously to trigger a specific action. Proper decoupling capacitors are recommended near the power supply pins to ensure stable operation and to minimize noise interference. It is frequently used in applications requiring combinatorial logic functions and complex decision-making processes.

You May Also Be Interested in

IXYS
Need more? Email Us
IXYS
Need more? Email Us
IXYS
Need more? Email Us
NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us
KEC
Need more? Email Us
IXYS
Need more? Email Us
Pulse
T1/E1/CEPT/ISDN-PRI INTERFACE MODULES
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess