EN
  • EN
  • DE

TC4025BP

Part No TC4025BP
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 356332-TC4025BP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC4025BP CAD Model

Description

The TC4025BP is a dual 4-input NOR gate integrated circuit manufactured by Toshiba Semiconductor and Storage. It is part of the TC4000 series of CMOS logic gates, known for their low power consumption, high noise immunity, and reliable performance. This device contains two independent 4-input NOR gates, each capable of performing the NOR logic function on four input signals.

Applications:

  • Logic functions in digital circuits.
  • Signal inversion and buffering.
  • Simple digital control systems.
  • Data selection and multiplexing.
  • General-purpose digital logic.

Features:

  • Dual 4-Input NOR Gates: Contains two independent NOR gates in a single package.
  • CMOS Technology: Offers low power consumption and high noise immunity.
  • Wide Operating Voltage Range: Can operate over a broad range of supply voltages.
  • Standard DIP Package: Simplifies integration into existing circuit designs.

Benefits:

  • Versatile Logic Function: Provides a fundamental logic operation for digital circuit design.
  • Low Power Consumption: Reduces energy usage, making it suitable for battery-powered applications.
  • High Noise Immunity: Ensures reliable operation in noisy environments.
  • Easy Integration: Compatible with standard digital logic families for seamless implementation.
  • Cost-Effective Solution: Provides a simple and efficient way to implement NOR logic.

The TC4025BP, being a CMOS device, boasts excellent noise immunity, which helps prevent spurious signals from causing errors in the digital system. Each of the two NOR gates functions such that the output is low (logic 0) only when all four inputs are high (logic 1); otherwise, the output is high (logic 1). This function is crucial in many digital designs for implementing various combinational logic circuits. It is typically supplied in a standard DIP package. The CMOS technology allows it to operate with a wide range of supply voltages, commonly from 3V to 15V, offering design flexibility. The low power consumption of the TC4025BP makes it an ideal choice for portable and battery-operated devices. Overall, the TC4025BP provides a reliable and efficient solution for implementing NOR logic functions in a wide array of digital applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $1.5860
STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us
Pulse
T1/E1/CEPT/ISDN-PRI INTERFACE MODULES
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Atmel
Need more? Email Us
STMicroelectronics
Need more? Email Us
KEC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess