EN
  • EN
  • DE

TC35602AF

Part No TC35602AF
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 356223-TC35602AF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC35602AF CAD Model

Description

The TC35602AF is a Bluetooth® Low Energy (BLE) communication IC manufactured by Toshiba Semiconductor and Storage. This integrated circuit is designed to facilitate low-power wireless communication for a variety of applications. It supports Bluetooth® 4.1 and subsequent versions, offering a robust and energy-efficient solution for connecting devices wirelessly.

Applications

  • Wearable devices: Smartwatches, fitness trackers, and other wearable gadgets utilize the TC35602AF for Bluetooth® connectivity with smartphones and other devices.
  • Healthcare devices: Medical sensors, glucose monitors, and other healthcare equipment employ this IC for wireless data transmission.
  • Home automation: Smart home devices such as lighting controls, thermostats, and security systems use the TC35602AF to connect to a central hub or smartphone application.
  • Industrial sensors: Industrial monitoring systems leverage this IC for remote data collection from sensors in factories and other industrial environments.
  • Beacons: Proximity marketing and indoor navigation systems rely on the TC35602AF for broadcasting Bluetooth® signals.

Features

  • Bluetooth® Low Energy (BLE): Supports BLE for ultra-low power consumption, extending battery life in portable devices.
  • Integrated antenna matching circuit: Simplifies design and reduces external component count.
  • Low operating voltage: Operates at a low voltage, further contributing to energy efficiency.
  • Small package size: Compact form factor allows for integration into small and portable devices.
  • Support for various Bluetooth® profiles: Compatible with a range of Bluetooth® profiles, enabling diverse applications.

Benefits

  • Extended battery life: BLE technology minimizes power consumption, resulting in longer battery life for connected devices.
  • Simplified design: Integrated components reduce design complexity and development time.
  • Compact form factor: Small package size enables integration into miniature devices.
  • Reliable wireless connectivity: Provides a stable and secure wireless connection for data transmission.
  • Cost-effective solution: Offers a balance of performance and cost for a wide range of applications.

Additional Details

The TC35602AF operates in the 2.4 GHz ISM band. It features a built-in baseband processor, supporting various data rates and modulation schemes. The IC also includes security features such as encryption and authentication to protect sensitive data transmitted wirelessly. The operating temperature ranges from -40°C to +85°C, making it suitable for harsh environments. It is typically supplied in a QFN (Quad Flat No-leads) package.

You May Also Be Interested in

Kemet
Need more? Email Us
IXYS
Need more? Email Us
ON Semiconductor
Need more? Email Us
Texas Instruments
Lowest to $4.3014
Toshiba Semiconductor and Storage
Need more? Email Us
AVX Corporation
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess