EN
  • EN
  • DE

TB2964FTG

Part No TB2964FTG
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 355371-TB2964FTG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TB2964FTG CAD Model

Description

The TB2964FTG is a stepping motor driver IC manufactured by Toshiba Semiconductor and Storage. It is designed to control the current flowing through the windings of a stepping motor, enabling precise control of its position and speed.

Applications:

  • Cameras: Used for autofocus and zoom control mechanisms.
  • Printers: Controls the paper feed and print head movement.
  • Surveillance Equipment: Used in PTZ (Pan, Tilt, Zoom) cameras to accurately control the camera's viewing angle.
  • Factory Automation: Found in conveyor belts, robotic arms, and other automated systems where precise motion control is necessary.
  • ATM Machines: Used for controlling the movement of cards and cash within the machine.

Features:

  • PWM Constant Current Control: Employs PWM (Pulse Width Modulation) to maintain a constant current through the motor windings.
  • Built-in Error Detection Circuits: Includes features like overcurrent protection, overvoltage protection, and thermal shutdown.
  • Low On-Resistance MOSFETs: Minimizes power loss and heat generation.
  • Compact Package: Designed for space-constrained applications.
  • Supports Multiple Excitation Modes: Can operate in full-step, half-step, and micro-step modes.

Benefits:

  • Precise Motor Control: Enables accurate positioning and smooth motion.
  • High Efficiency: Reduces power consumption and extends battery life in portable applications.
  • Robust Protection: Protects the driver and motor from damage due to electrical faults and overheating.
  • Versatile: Suitable for a wide range of stepping motor applications.
  • Easy to Integrate: Simplifies the design process and reduces board space requirements.

The TB2964FTG provides a reliable and efficient solution for controlling stepping motors. Its PWM constant current control ensures smooth and accurate motor movement, while the built-in protection circuits enhance the system's overall robustness. The device's compact package and versatile features make it a suitable choice for various applications. Its low on-resistance MOSFETs help to minimize power dissipation, contributing to energy efficiency and thermal management. The availability of multiple excitation modes allows for fine-tuning the motor's performance to meet specific application needs. This driver offers a good balance of performance, protection, and ease of integration, making it a popular choice among engineers designing stepping motor control systems.

Technical Specifications (Typical): Supply Voltage: 4.5V to 36V. Output Current: Up to 2.5A. Operating Temperature: -20°C to 85°C.

You May Also Be Interested in

ON Semiconductor
Lowest to $11.9404
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $4.3014
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us
Mini-Circuits
Lowest to $9.9721

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5640 $62.5600
95+ $1.2834 $121.9230
140+ $1.2432 $174.0480
195+ $1.2032 $234.6240
250+ $1.1630 $290.7500
335+ $1.0427 $349.3045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess