EN
  • EN
  • DE

TB1251CN

Part No TB1251CN
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description PAL/NTSC/SECAM 1 Chip (IF + VCD processor) IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 355280-TB1251CN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TB1251CN CAD Model

Description

The Toshiba TB1251CN is a single-chip TV signal processor designed for color television receivers. It incorporates various functions to process video and audio signals, contributing to a streamlined and efficient TV design. Its integration aims to reduce the number of external components, leading to smaller and more cost-effective television sets.

Applications

  • Analog television receivers
  • Video monitors
  • Educational electronic kits

Features

  • Video signal processing: Performs functions such as automatic gain control (AGC), synchronization, and color decoding.
  • Audio signal processing: Includes audio demodulation, volume control, and tone control.
  • On-screen display (OSD) interface: Enables the display of text and graphics on the screen for menus and information.
  • I2C bus interface: Provides a digital interface for control and configuration of the device.
  • Comb filter: Improves color separation and reduces artifacts in the displayed image.
  • Automatic frequency control (AFC) for stable operation.

Benefits

  • Simplified TV receiver design: Integrates multiple functions into a single chip, reducing component count and simplifying PCB layout.
  • Improved picture and sound quality: Provides high-quality video and audio processing for enhanced viewing and listening experiences.
  • Reduced system cost: Lowers the overall cost of TV receiver design by integrating multiple functions into a single chip.
  • Enhanced reliability: Improves the reliability of TV receivers by reducing the number of external components.
  • Easy to control and configure: The I2C bus interface allows for easy control and configuration of the device via a microcontroller.

Additional Details

The TB1251CN typically operates from a single 5V power supply. It comes in a DIP (Dual In-line Package). The specific video standards supported may vary, but commonly include PAL and NTSC. The datasheet provides precise specifications regarding operating voltages, temperature ranges, and package dimensions. The integrated comb filter helps minimize artifacts and enhance picture clarity. Synchronization circuits contribute to stable video display. Volume and tone controls allow users to adjust audio output to their preferences.

You May Also Be Interested in

Kemet
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
Kemet
Need more? Email Us
AVX Corporation
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess