EN
  • EN
  • DE

TAR5S33

Part No TAR5S33
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description Point Regulators (Low-Dropout Regulator)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1264014-TAR5S33
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TAR5S33 CAD Model

Description

The TAR5S33 is a low-dropout (LDO) regulator manufactured by Toshiba Semiconductor and Storage. It provides a stable 3.3V output voltage with a low quiescent current, making it suitable for battery-powered devices and other applications where power efficiency is critical. The regulator integrates protection features to enhance reliability and prevent damage from common electrical faults. Its compact package makes it suitable for space-constrained applications.

Applications

  • Power supply for microcontrollers: Provides a stable 3.3V supply for microcontrollers and digital circuits.
  • Battery-powered devices: Used in portable devices such as smartphones, tablets, and wearables.
  • Wireless communication modules: Powers various wireless modules like Bluetooth and Wi-Fi.
  • Sensor circuits: Provides a stable supply voltage for analog and digital sensors.
  • Memory devices: Powers memory chips like EEPROM and Flash memory.

Features

  • Fixed 3.3V Output Voltage: Provides a stable and precise 3.3V regulated output.
  • Low Dropout Voltage: Operates with a small difference between the input and output voltage.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode.
  • Overcurrent Protection: Protects the regulator from damage due to overcurrent conditions.
  • Thermal Shutdown: Shuts down the regulator when the internal temperature exceeds a safe limit.
  • Small Package: Available in compact packages like SOT-25 or similar.

Benefits

  • Stable Output Voltage: Ensures consistent and reliable performance of the connected circuitry.
  • Extended Battery Life: Low quiescent current minimizes power consumption, extending battery life.
  • Overload Protection: Enhances reliability by protecting against overcurrent conditions.
  • Easy to Use: Simple to implement with minimal external components required.
  • Thermal Protection: Prevents damage from overheating, extending the lifespan of the regulator.

Additional Details

The TAR5S33 typically requires only a few external components, such as input and output capacitors, for stable operation. The low dropout voltage allows the regulator to operate even when the input voltage is close to the output voltage. Datasheets provide comprehensive information, including absolute maximum ratings, electrical characteristics, typical application circuits, and thermal considerations. Careful attention to thermal management is critical for ensuring reliable operation, particularly at higher output currents and input voltages. Toshiba's TAR5S33 provides a reliable and efficient solution for 3.3V voltage regulation in a variety of electronic devices, offering stable voltage and protection against potential issues, all while preserving battery life.

You May Also Be Interested in

Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4261 $51.1320
290+ $0.3497 $101.4130
445+ $0.3387 $150.7215
615+ $0.3278 $201.5970
790+ $0.3169 $250.3510
1,060+ $0.2841 $301.1460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 194,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess