EN
  • EN
  • DE

TA8275HQ

Part No TA8275HQ
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 354273-TA8275HQ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA8275HQ CAD Model

Description

The TA8275HQ is a BTL Quad Power Amplifier produced by Toshiba Semiconductor and Storage, primarily designed for use in car audio applications. This amplifier delivers high output power with integrated protection features, ensuring reliable operation in automotive entertainment systems.

Applications:

  • Car Audio Systems: Integrated into car stereos and amplifiers for powering speakers.
  • Automotive Entertainment Systems: Provides amplification for audio playback in vehicles.

Features:

  • BTL (Balanced Transformerless) Configuration: Offers higher power output and improved efficiency compared to traditional amplifier designs.
  • High Output Power: Delivers sufficient power to drive speakers effectively in car audio systems.
  • Built-in Protection Circuits: Includes overvoltage protection, short-circuit protection, and thermal shutdown to prevent damage to the amplifier.
  • Low Distortion: Provides clear and accurate audio reproduction with minimal harmonic distortion.
  • Mute Function: Allows for muting the audio output to eliminate unwanted noise.
  • Standby Function: Reduces power consumption when the amplifier is not actively in use.

Benefits:

  • Enhanced Audio Quality: Delivers clear and powerful sound, enhancing the listening experience in vehicles.
  • Reliable Performance: The integrated protection circuits ensure stable operation and prevent damage from electrical issues.
  • Simplified System Design: Reduces the need for external components, simplifying the overall system design.
  • Compact Solution: The small package size allows for integration into space-constrained automotive environments.
  • Energy Efficient: Standby mode minimizes power consumption, which is important in battery-powered automotive applications.

Additional Details:

The TA8275HQ typically operates from a 12V power supply, which is standard in automotive electrical systems. It is designed to drive low-impedance speakers, generally 4 ohms. Detailed specifications, including power output, distortion, and signal-to-noise ratio, can be found in the official Toshiba datasheet. The device's thermal performance is optimized for the temperature ranges typically encountered inside vehicles. It comes in a multi-lead package suitable for surface mounting on PCBs.

You May Also Be Interested in

IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
STMicroelectronics
Need more? Email Us
IXYS
Need more? Email Us
Atmel
Need more? Email Us
AVX Corporation
Need more? Email Us
Texas Instruments
Lowest to $5.6324

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess