EN
  • EN
  • DE

TA8273H

Part No TA8273H
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 354272-TA8273H
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA8273H CAD Model

Description

The TA8273H is a BTL Dual Audio Power Amplifier manufactured by Toshiba Semiconductor and Storage. This IC is designed primarily for car audio and similar applications requiring robust and efficient audio amplification.

Applications:

  • Car Audio Systems: Used in car stereos and amplifiers to provide power to speakers.
  • Automotive Audio Amplification: Provides the necessary amplification for in-vehicle entertainment systems.

Features:

  • BTL (Balanced Transformerless) Configuration: Offers higher power output and improved efficiency compared to traditional amplifier designs.
  • High Output Power: Delivers significant power to drive speakers effectively.
  • Built-in Protection Circuits: Includes overvoltage, short-circuit, and thermal protection to prevent damage to the amplifier and connected speakers.
  • Low Distortion: Ensures clear and accurate audio reproduction with minimal harmonic distortion.
  • Mute Function: Allows for muting the audio output to eliminate unwanted noise.
  • Standby Function: Reduces power consumption when the amplifier is not actively being used.

Benefits:

  • Enhanced Audio Quality: Delivers clear and powerful sound for an improved listening experience in vehicles.
  • Reliable Performance: Integrated protection circuits safeguard the amplifier from common electrical issues, ensuring long-term reliability.
  • Simplified System Design: Reduces the number of external components required, simplifying the overall system design process.
  • Compact Solution: The compact package size facilitates easy integration into space-constrained automotive environments.
  • Reduced Power Consumption: Standby mode helps to conserve power, which is crucial in automotive applications where battery life is a concern.

Additional Details:

The TA8273H is designed to operate from a standard 12V automotive power supply. It's typically used to drive 4-ohm speakers. For detailed specifications on power output, distortion, and other parameters, consult the official Toshiba datasheet. The amplifier's thermal characteristics are optimized for automotive applications, but proper heat sinking may still be necessary depending on the output power levels. The device comes in a multi-lead package suitable for surface mounting on PCBs.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
AVX Corporation
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess