EN
  • EN
  • DE

TA7370F

Part No TA7370F
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 353760-TA7370F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA7370F CAD Model

Description

The TA7370F is a monolithic integrated circuit designed for FM front-end applications, manufactured by Toshiba Semiconductor and Storage. This IC is typically used in FM tuners found in portable radios, audio systems, and other consumer electronics devices. It integrates the key components of an FM front-end, including an RF amplifier, mixer, and local oscillator, offering a compact and cost-effective solution for FM reception.

Applications

  • FM Tuners in Portable Radios
  • Car Audio Systems
  • Home Stereo Systems
  • Audio Receivers
  • Clock Radios

Features

  • Integrated RF Amplifier: Provides amplification of the incoming FM signal to improve sensitivity.
  • Mixer: Converts the RF signal to an intermediate frequency (IF) for further processing.
  • Local Oscillator: Generates the necessary frequency for the mixing process, eliminating the need for external oscillator components.
  • Low Voltage Operation: Suitable for battery-powered applications due to its low voltage requirement.
  • Low Current Consumption: Minimizes power consumption for extended battery life in portable devices.
  • High Sensitivity: Enables reception of weak FM signals.
  • Excellent Image Rejection: Prevents unwanted signals from interfering with the desired FM signal.

Benefits

  • Reduced Component Count: The integrated design reduces the number of external components needed, simplifying the design and lowering overall system cost.
  • Lower Power Consumption: The low voltage and current requirements make it ideal for battery-operated devices, maximizing battery life.
  • Improved Reception: The high sensitivity and excellent image rejection ensure reliable FM reception even in challenging environments.
  • Compact Design: The integrated design allows for a smaller footprint, making it suitable for portable devices.
  • Simplified Design Process: The integration of key functions simplifies the design process, reducing development time and effort.

Additional Details

The TA7370F typically operates with a supply voltage between 1.8V and 7V. It is designed to provide stable and reliable FM reception across a wide range of operating conditions. The IC includes internal biasing circuits to simplify the external circuitry required. The image rejection ratio is generally around 60 dB, providing effective filtering of unwanted signals. It comes in a surface-mount package, such as SOP, for easy assembly and integration into modern electronic devices.

You May Also Be Interested in

ON Semiconductor
Lowest to $35.9690
Mini-Circuits
Lowest to $9.9721
ON Semiconductor
Lowest to $11.9404
AVX Corporation
Need more? Email Us
IXYS
Need more? Email Us
Atmel
Need more? Email Us
IXYS
Need more? Email Us
Kemet
Need more? Email Us
Texas Instruments
Lowest to $5.6324

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess