EN
  • EN
  • DE

TA48033F(T6L1PP

Part No TA48033F(T6L1PP
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839478-TA48033F(T6L1PP
Ultra Librarian 3D Model Ultra Librarian TA48033F(T6L1PP CAD Model

Description

The TA48033F(T6L1PP is a low-dropout (LDO) voltage regulator manufactured by Toshiba Semiconductor and Storage. This type of regulator is crucial for providing a stable and regulated 3.3V power supply to various components in electronic devices, particularly in battery-powered and portable applications.

Applications:

  • Microcontroller Power: Provides a stable 3.3V supply for microcontrollers in embedded systems, ensuring reliable operation.
  • Wireless Communication Modules: Powers wireless modules like Bluetooth and Wi-Fi transceivers, critical for stable RF performance.
  • Memory Devices: Supplies regulated power to memory ICs, such as SRAM and Flash memory, to prevent data corruption.
  • Sensor Circuits: Used in sensor applications to provide a stable reference voltage and power supply for accurate readings.
  • Portable Devices: Commonly found in smartphones, tablets, and wearables, providing regulated power for the device's core logic.

Features:

  • 3.3V Fixed Output: Provides a precise and stable 3.3V output voltage.
  • Low Dropout Voltage: Operates with a minimal voltage difference between input and output, maximizing efficiency and battery life.
  • Low Quiescent Current: Minimizes power consumption during idle states, extending battery life in portable applications.
  • Overcurrent Protection: Protects the regulator from damage due to excessive current draw.
  • Thermal Shutdown: Prevents overheating by shutting down the regulator when the temperature exceeds a safe threshold.

Benefits:

  • Stable and Clean Power: Ensures stable performance and prevents malfunctions in sensitive electronic circuits.
  • Extended Battery Life: Low dropout and low quiescent current contribute to longer battery life in portable devices.
  • Reliable Operation: Overcurrent protection and thermal shutdown enhance the regulator's reliability and prevent damage.
  • Simplified Power Design: Simplifies the design of power management systems in electronic devices.
  • Space-Saving: Available in small surface-mount packages, suitable for compact electronic designs.

Additional Details:

The TA48033F(T6L1PP is designed to maintain a stable 3.3V output even when the input voltage fluctuates or drops close to the output voltage. The device typically requires external capacitors for stable operation. Datasheets from Toshiba provide precise specifications regarding dropout voltage, quiescent current, and thermal characteristics. This regulator is often preferred for its balance of performance, efficiency, and protection features in various electronic applications requiring a stable 3.3V supply.

You May Also Be Interested in

SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess