EN
  • EN
  • DE

TA2157F

Part No TA2157F
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description Digital Servo Head Amp for CD System
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 353381-TA2157F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA2157F CAD Model

Description

The TA2157F is a sound processor IC manufactured by Toshiba Semiconductor and Storage, designed for use in various audio applications. It provides functions such as volume control, tone control, and input selection, making it suitable for car audio systems, home audio equipment, and portable audio devices. It offers a compact and efficient solution for audio signal processing.

Applications

  • Car Audio Systems: Used in head units and amplifiers for audio processing.
  • Home Audio Equipment: Found in AV receivers, soundbars, and stereo systems.
  • Portable Audio Devices: Integrated into MP3 players, portable speakers, and headphone amplifiers.
  • Audio Amplifiers: Employed for precise volume and tone adjustments.
  • Mixing Consoles: Utilized for audio signal manipulation and control.

Features

  • Volume Control: Allows precise adjustment of audio signal levels.
  • Tone Control: Offers independent adjustment of bass and treble frequencies.
  • Input Selectors: Enables switching between multiple audio input sources.
  • Low Distortion: Ensures high-fidelity audio reproduction.
  • Low Noise: Minimizes unwanted background noise for a cleaner signal.
  • Mute Function: Instantly silences audio output.
  • Standby Mode: Reduces power consumption when the device is not in use.
  • Single Power Supply Operation: Simplifies power supply design.

Benefits

  • Improved Audio Quality: Enhances the listening experience through precise control and clarity.
  • Versatile Applications: Suitable for a wide range of audio equipment.
  • Simplified Design: Reduces the need for numerous external components.
  • Compact Size: Facilitates smaller and more efficient audio systems.
  • Cost-Effective: Provides comprehensive audio processing capabilities at an affordable price.

Additional Details

The TA2157F operates with a single power supply, streamlining circuit design. Its surface-mount package is ideal for high-density PCBs. The IC's design minimizes external component requirements, lowering overall system cost and complexity. For detailed specifications regarding tone control ranges and volume adjustment steps, consult the official datasheet from Toshiba Semiconductor and Storage.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
ON Semiconductor
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,400 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess