The TA2122FNG(EL,AL) is an audio power amplifier IC manufactured by Toshiba Semiconductor and Storage. It is designed primarily for stereo headphone applications and portable audio devices, offering efficient amplification with low distortion. The (EL,AL) suffix typically indicates specific packaging or tape and reel options for automated assembly processes. This IC provides a compact solution for audio amplification, minimizing the need for external components and simplifying circuit design.
Applications
- Stereo headphones
- Portable audio players (MP3, MP4)
- Mobile phones
- Personal computers and laptops
- Audio amplifiers in various consumer electronics
Features
- Low voltage operation: Designed for operation from low voltage power supplies, typically 1.8V to 5.5V, making it suitable for battery-powered devices.
- Low distortion: Provides high-fidelity audio amplification with minimal harmonic distortion, ensuring a clean and clear sound output.
- Output power: Delivers a sufficient output power to drive standard headphones effectively, offering a comfortable listening experience.
- Built-in mute function: Includes a mute function to suppress unwanted noise during power-up or power-down sequences.
- Short-circuit protection: Incorporates short-circuit protection to prevent damage to the IC and connected components in the event of a short circuit.
- Thermal shutdown: Features thermal shutdown protection to automatically disable the amplifier if the IC temperature exceeds a safe limit, preventing overheating and potential damage.
- Small package: Available in a compact and space-saving package, allowing for easy integration into small form factor devices.
Benefits
- High-quality audio: Enables the reproduction of high-quality audio with low distortion and noise, providing an enhanced listening experience.
- Extended battery life: Operates efficiently, minimizing power consumption and extending the battery life of portable devices.
- Simplified circuit design: Requires minimal external components, simplifying circuit design and reducing the overall cost of the system.
- Robust protection: Offers comprehensive protection against short circuits and overheating, ensuring reliable operation and preventing damage to the IC.
- Compact solution: Provides a compact and space-saving solution for audio amplification needs, making it ideal for use in small form factor devices.
Additional Details
The TA2122FNG(EL,AL) is typically available in a small surface-mount package, such as a TSSOP or QFN. The (EL,AL) likely refers to specific tape and reel packaging for automated pick-and-place assembly. Detailed electrical characteristics, such as gain, bandwidth, and power consumption, are provided in the manufacturer's datasheet. The IC also features excellent channel separation, minimizing crosstalk between stereo channels for a more immersive listening experience. Its design allows for stable operation even under varying load conditions, ensuring consistent performance across different headphone impedances.