EN
  • EN
  • DE

TA2002F

Part No TA2002F
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description STEREO HEADPHONE AMPLIFIER (3V USE)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1263761-TA2002F
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA2002F CAD Model

Description

The TA2002F is an audio power amplifier manufactured by Toshiba Semiconductor and Storage. It's designed for use in various audio applications, providing amplification for speakers and other audio output devices. It's commonly found in consumer electronics and automotive audio systems.

Applications

  • Car Audio Systems: Amplifying audio signals in car stereos and infotainment systems.
  • Consumer Electronics: Used in television sets, portable speakers, and home audio systems.
  • Audio Amplifiers: General-purpose audio amplification for various applications.
  • Gaming Consoles: Amplifying audio output for speakers or headphones.
  • Industrial Audio Systems: Providing audio amplification in industrial control panels and equipment.

Features

  • High Output Power: Delivers sufficient power to drive speakers effectively.
  • Low Distortion: Provides clear and accurate audio reproduction.
  • Built-in Protection Circuits: Includes protection against overvoltage, overcurrent, and thermal overload.
  • Low Noise: Minimizes unwanted noise in the audio signal.
  • Surface Mount Package: Designed for automated assembly on printed circuit boards.
  • Compact Size: Suitable for space-constrained applications.

Benefits

  • Enhanced Audio Quality: Delivers clear and powerful audio output.
  • Increased System Reliability: Protection circuits prevent damage from common faults.
  • Simplified Design: Easy to integrate into existing audio systems.
  • Compact Footprint: Surface mount package reduces board space requirements.
  • Cost-Effective Solution: Provides a balance of performance and affordability.

Additional Details

The TA2002F is a class-AB audio amplifier. The output power, distortion levels, and supply voltage range are important specifications to consider when selecting this amplifier for a particular application. It's crucial to consult the datasheet for detailed electrical characteristics, including the output power vs. distortion curve, power supply requirements, and thermal resistance. The package is a surface mount type, typically HSOP or similar.

You May Also Be Interested in

SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess