The SSM6N15FU(T5R) is a P-channel MOSFET from Toshiba Semiconductor and Storage, designed for high-efficiency power management applications. It is particularly well-suited for load switching and DC-DC conversion due to its low on-resistance and fast switching speed.
Applications:
- Load switching in portable devices.
- DC-DC converters.
- Power management circuits in mobile phones, tablets, and laptops.
- Battery protection circuits.
Features:
- Low drain-source on-resistance (RDS(on)).
- Low gate threshold voltage (VGS(th)).
- Fast switching speed.
- Small surface mount package (TSSOP-8).
- Pb-free plating.
- RoHS compliant.
Benefits:
- Improved efficiency: The low RDS(on) minimizes power loss during conduction, leading to higher efficiency in power management applications.
- Extended battery life: Reduced power loss translates to longer battery life in portable devices.
- Compact design: The small TSSOP-8 package allows for a compact and space-saving design in densely populated circuit boards.
- Simplified circuit design: The low gate threshold voltage simplifies the driving requirements, making it easier to integrate into existing circuits.
- Reliable performance: Toshiba's reputation for quality ensures reliable performance in demanding applications.
Additional Details:
The SSM6N15FU(T5R) has a drain-source voltage (VDSS) rating of -30V and a continuous drain current (ID) rating of -2A. The gate-source voltage (VGSS) is rated at ±20V. The typical gate threshold voltage is -0.5V. The operating temperature range is -40°C to 150°C. Its low RDS(on) is a key specification, ensuring minimal power dissipation. The device is designed to minimize switching losses, which is critical for high-frequency DC-DC converter applications. The TSSOP-8 package aids in efficient heat dissipation, allowing the device to operate reliably at its rated current.