The SSM3K48FU,LPAVF is a silicon N-channel MOSFET from Toshiba Semiconductor and Storage. This surface-mount device is designed for high-speed switching applications and load switching. The LPAVF suffix likely indicates specific packaging or tape and reel options for automated assembly.
Applications
- High-Speed Switching
- Load Switching
- DC-DC Converters
- Power Management Circuits in Portable Devices
Features
- Low Drain-Source On-Resistance: Reduces power loss and improves efficiency.
- Low Input Capacitance: Enables high-speed switching performance.
- Surface Mount Package: Facilitates automated assembly and compact designs.
- Enhancement Mode: Simplifies drive circuitry.
Benefits
- Improved Energy Efficiency: The low on-resistance minimizes power dissipation, leading to more efficient circuits.
- Faster Switching Speeds: The low input capacitance allows for rapid switching transitions, crucial for high-frequency applications.
- Compact Design: The small surface-mount package enables dense board layouts, ideal for portable devices.
- Simplified Circuit Design: Enhancement mode operation simplifies the gate drive requirements.
Additional Details
The SSM3K48FU,LPAVF features a low drain-source on-resistance (RDS(ON)), typically in the milliohm range, which minimizes power loss during switching. Its low input capacitance (Ciss) contributes to its high-speed switching capabilities. The device is available in a small surface-mount package, suitable for high-density PCB layouts. It's commonly used in battery-powered devices where efficiency is paramount.
Absolute Maximum Ratings: Drain-Source Voltage (VDSS): 30V, Gate-Source Voltage (VGSS): ±20V, Drain Current (ID): 3A, Channel Temperature (Tch): 150°C. Be sure to consult the datasheet for complete specifications and operating conditions.