EN
  • EN
  • DE

SSM3K15FS TE85L

Part No SSM3K15FS TE85L
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 192973-SSM3K15FS TE85L
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SSM3K15FS TE85L CAD Model

Description

The SSM3K15FS TE85L is a P-channel MOSFET manufactured by Toshiba Semiconductor and Storage. This MOSFET is designed for use in various switching applications, offering a combination of low on-resistance and fast switching speeds. The TE85L package indicates a surface mount configuration, making it suitable for automated assembly processes.

Applications

  • Load switching in portable devices
  • Power management circuits in smartphones and tablets
  • DC-DC converters
  • Battery protection circuits
  • General-purpose switching

Features

  • P-Channel MOSFET
  • Low drain-source on-resistance (RDS(ON))
  • Fast switching speed
  • Surface mount package (TE85L)
  • Compact size
  • RoHS compliant

Benefits

  • High Efficiency: The low RDS(ON) minimizes power losses during conduction, contributing to higher energy efficiency.
  • Fast Switching: Enables rapid switching transitions, essential for efficient DC-DC conversion and load management.
  • Space Saving: The small surface mount package allows for compact circuit designs, ideal for space-constrained applications.
  • Easy Assembly: The TE85L package facilitates automated assembly, reducing manufacturing time and costs.
  • Reliable Performance: Designed to provide stable and reliable operation in a range of environmental conditions.

Technical Specifications: The SSM3K15FS TE85L typically features a drain-source voltage (VDSS) suitable for common battery voltages, a gate-source voltage (VGSS) that allows for logic-level control, and a drain current (ID) rating appropriate for portable applications. The RDS(ON) value is a critical parameter, usually specified at different gate-source voltage levels. The TE85L package provides good thermal characteristics for effective heat dissipation. It also conforms to RoHS standards.

The device's characteristics make it suitable for a variety of portable electronic devices, where efficient power management and small size are important considerations. Its low on-resistance and fast switching speed ensure minimal power loss and efficient operation in switching applications.

You May Also Be Interested in

Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess