The SSM3K123TU(TE85L) is a silicon N-channel MOSFET manufactured by Toshiba Semiconductor and Storage. It is designed for use in high-speed switching applications, particularly in portable devices and power management circuits. The (TE85L) suffix indicates a specific tape and reel packaging for automated assembly processes.
Applications
- High-speed switching
- DC-DC converters
- Load switches
- Power management in portable electronics (smartphones, tablets)
- Motor control circuits
Features
- N-channel MOSFET
- Low drain-source on-resistance (R<sub>DS(on))
- Low threshold voltage
- High-speed switching capability
- Surface mount package (SOT-323)
- Tape and reel packaging (TE85L) for automated assembly
Benefits
- Improved power efficiency due to low on-resistance, reducing heat generation.
- Simplified driving circuits due to low threshold voltage.
- Suitable for high-frequency switching applications.
- Small form factor ideal for space-constrained applications.
- Cost-effective solution for high-volume production due to tape and reel packaging.
Additional Details
The SSM3K123TU(TE85L) provides efficient power switching with minimized losses due to its low on-resistance characteristic. The low threshold voltage makes it easier to drive from logic-level signals, simplifying the overall circuit design. The SOT-323 package allows for high-density mounting on printed circuit boards. The (TE85L) suffix designates that the components are supplied on tape and reel, which is suitable for automated pick-and-place assembly lines, essential for high-volume manufacturing. Designers should refer to the official Toshiba datasheet for detailed specifications such as drain-source voltage, gate-source voltage, drain current, and power dissipation to ensure proper device operation within its safe operating area. Precise thermal management is also crucial to ensure long-term reliability.
Key parameters from datasheet: V<sub>DSS (Drain-Source Voltage), I<sub>D (Drain Current), R<sub>DS(on) (Drain-Source On-Resistance), V<sub>GS(th) (Gate-Source Threshold Voltage).