EN
  • EN
  • DE

SSM3J305T(T5LSOY

Part No SSM3J305T(T5LSOY
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838809-SSM3J305T(T5LSOY
Ultra Librarian 3D Model Ultra Librarian SSM3J305T(T5LSOY CAD Model

Description

The SSM3J305T(T5LSOY is a P-channel MOSFET from Toshiba Semiconductor and Storage, intended for switching applications where low on-resistance and efficient power management are necessary. This MOSFET is suitable for use in portable devices and other low-voltage circuits. The compact package size helps in minimizing the overall size of the application.

Applications:

  • Load Switching: Used to control power to various components in circuits.
  • DC-DC Converters: Used in voltage regulation circuits and power supplies.
  • Battery Management Systems: Found in battery charging and discharging circuits.
  • Portable Electronics: Ideal for smartphones, tablets, and wearable technology.

Features:

  • Low On-Resistance: Minimizes power loss during switching.
  • Small Package Size: Allows for high-density mounting.
  • P-Channel Configuration: Simplifies circuit design in certain applications.
  • Low Voltage Operation: Designed for low-voltage circuits.

Benefits:

  • High Efficiency: Reduced power loss leads to improved energy efficiency.
  • Extended Battery Life: Lower power consumption extends battery life in portable devices.
  • Compact Design: Small package allows for smaller designs.
  • Improved Thermal Performance: Low on-resistance reduces heat generation.

Additional Details:

The SSM3J305T(T5LSOY features a drain-source voltage (Vds) of -60V and a gate-source voltage (Vgs) of ±20V. It has a continuous drain current (Id) of -0.5A. The on-resistance (Rds(on)) is typically 1.5 Ω at Vgs = -10V. It is packaged in a small SOT-23 package, making it suitable for densely populated circuit boards. This MOSFET is designed to offer stable and reliable performance across a range of operating conditions.

You May Also Be Interested in

FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess