EN
  • EN
  • DE

SSM3J16FV

Part No SSM3J16FV
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Description Field Effect Transistor Silicon P Channel MOS Type High Speed Switching Applications Analog Switch Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 192904-SSM3J16FV
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SSM3J16FV CAD Model

Description

The SSM3J16FV is a P-channel MOSFET from Toshiba Semiconductor and Storage, specifically designed for low-voltage switching applications requiring minimal on-resistance and efficient power management. Its compact surface-mount package makes it suitable for densely populated circuit boards in portable and handheld devices.

Applications:

  • Load switching: Controls power to various loads in electronic devices, improving overall system efficiency.
  • DC-DC converters: Used in voltage regulation circuits to efficiently convert DC voltages and minimize power losses.
  • Power management in portable devices: Optimizes battery life in smartphones, tablets, laptops, and other battery-operated devices.
  • Analog switches: Switches analog signals in data acquisition systems and signal processing applications.
  • Small motor control: Drives small DC motors in low-power applications, such as toys and small appliances.

Features:

  • Low drain-source on-resistance (RDS(on)): Minimizes power dissipation and maximizes efficiency in switching applications.
  • P-channel MOSFET: Provides design flexibility in various circuit configurations.
  • Surface-mount package: Enables compact PCB layouts and automated assembly, reducing manufacturing costs and space requirements.
  • Low threshold voltage: Allows for direct drive from low-voltage logic circuits, simplifying the design process.
  • RoHS compliant: Meets environmental standards by being free of hazardous substances.

Benefits:

  • Improved power efficiency: Low RDS(on) reduces power losses, leading to extended battery life in portable devices.
  • Simplified circuit design: Low threshold voltage simplifies interfacing with digital control circuits, reducing component count.
  • Compact solution: Small surface-mount package saves valuable PCB space, enabling miniaturization of electronic devices.
  • Enhanced thermal performance: Reduced power dissipation minimizes heat generation, improving overall system reliability.
  • Environmentally responsible: RoHS compliance ensures that the product is free from hazardous substances, contributing to a greener environment.

Additional Details:

The SSM3J16FV is characterized by its fast switching speeds and low gate charge, which are essential for high-frequency switching applications. The maximum drain current and drain-source voltage ratings must be carefully considered when selecting this MOSFET for a specific application. Consult the official datasheet for detailed electrical characteristics, thermal performance, and recommended operating conditions. The device is well-suited for applications requiring high efficiency, compact size, and reliable performance in low-voltage environments.

You May Also Be Interested in

Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
STMicroelectronics
DISCRETE
Lowest to $27.8572
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
1,165+ $0.0497 $57.9005
2,860+ $0.0404 $115.5440
4,415+ $0.0393 $173.5095
6,065+ $0.0381 $231.0765
7,815+ $0.0370 $289.1550
10,345+ $0.0335 $346.5575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 382,800 pieces
MOQ: 1165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess