EN
  • EN
  • DE

SSM3J130TU(T5L,T)

Part No SSM3J130TU(T5L,T)
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 192873-SSM3J130TU(T5L,T)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSM3J130TU(T5L,T) CAD Model

Description

The SSM3J130TU(T5L,T) is a P-channel MOSFET manufactured by Toshiba Semiconductor and Storage, primarily designed for load switching and power management applications within portable electronic devices. The (T5L,T) suffix refers to specific packaging details related to tape and reel orientation. It is characterized by low on-resistance, fast switching speeds, and compact packaging, making it suitable for space-constrained applications.

Applications:

  • Load Switching: Controlling power to various components in portable devices such as smartphones, tablets, and wearables.
  • DC-DC Conversion: Used in step-up and step-down DC-DC converters for voltage regulation.
  • Power Management Circuits: Integrated into battery management systems (BMS) and power distribution networks to efficiently manage power.
  • Portable Equipment: Suitable for use in wearables, IoT devices, and other battery-powered applications.
  • Solid State Relays: Can be used as a switch element in solid-state relays.

Features:

  • Low On-Resistance: Reduces power loss and improves efficiency.
  • Fast Switching Speed: Enables efficient operation in high-frequency applications.
  • Low Gate Charge: Reduces the power required to drive the MOSFET.
  • Small Package: Available in a small surface-mount package for space-constrained applications.
  • Packaging (T5L,T): Specific tape and reel packaging for automated assembly.

Benefits:

  • Improved Power Efficiency: Low on-resistance minimizes power dissipation, extending battery life in portable devices.
  • Reduced Board Space: Small package allows for compact designs.
  • Enhanced Thermal Performance: Efficient switching reduces heat generation.
  • Simplified Design: Easy to integrate into existing circuits.
  • Automated Assembly: Optimized packaging for automated pick-and-place processes.

Additional Details:

The SSM3J130TU(T5L,T) has a drain-source voltage (VDSS) rating suitable for low-voltage applications. The gate-source voltage (VGSS) rating ensures safe operation within specified limits. The device is designed to operate over a wide temperature range, ensuring reliable performance in various environmental conditions. The (T5L,T) packaging detail indicates the specific orientation and reeling method used for automated assembly, which streamlines manufacturing processes. It is typically supplied in a small surface-mount package, such as a SOT-23 or similar, making it compatible with automated assembly processes.

This MOSFET is often used in conjunction with other power management ICs to create complete power solutions. Its characteristics make it a good choice for applications where efficiency, size, and ease of automated assembly are critical factors.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1305 $58.0725
1,080+ $0.1074 $115.9920
1,670+ $0.1040 $173.6800
2,300+ $0.1005 $231.1500
2,945+ $0.0982 $289.1990
3,950+ $0.0878 $346.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess