EN
  • EN
  • DE

SS10X7X4.5W

Part No SS10X7X4.5W
Manufacturer Toshiba Semiconductor and Storage
Catalog Ferrite Cores - Cables and Wiring
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>Cable Ferrites
Mfr Toshiba Semiconductor and Storage
Series Amobeads®
Package Bag
Type Round
Design Solid
Inner Dimension 0.228" Dia (5.80mm)
Outer Dimension 0.453" Dia (11.50mm)
Mounting Type Free Hanging
Length 0.260" (6.60mm)
Base Product Number SS10X7
Other Names SS10X7X45W
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8547.10.8000
Win Source Part Number 1277182-SS10X7X4.5W
Ultra Librarian 3D Model Ultra Librarian SS10X7X4.5W CAD Model

Description

The Toshiba Semiconductor and Storage Cable Ferrites product is a round type product from the Amobeads® series.

  • Length: 0.260" (6.60mm)
  • Packaging: Bag
  • Standard Package: 1,000 units
  • Inner Dimension: 0.228" Dia (5.80mm)
  • Outer Dimension: 0.453" Dia (11.50mm)
  • Win Source Part Number: 1277182-SS10X7X4.5W
  • Also Known As: SS10X7X45W
  • Design: Solid
  • Mounting: Free hanging
  • ECCN: EAR99
  • HTSUS: 8547.10.8000

You May Also Be Interested in

Leader Tech Inc.
Need more? Email Us
Leader Tech Inc.
Need more? Email Us
Leader Tech Inc.
Need more? Email Us
Leader Tech Inc.
Need more? Email Us
Leader Tech Inc.
Need more? Email Us
Leader Tech Inc.
Need more? Email Us
Leader Tech Inc.
Need more? Email Us
Leader Tech Inc.
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess