EN
  • EN
  • DE

S3275(TE12L)

Part No S3275(TE12L)
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 306623-S3275(TE12L)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S3275(TE12L) CAD Model

Description

The Toshiba S3275(TE12L) is a silicon N-channel MOSFET designed for high-speed switching applications. The '(TE12L)' suffix typically indicates a specific packaging or tape and reel option offered by Toshiba. This MOSFET combines low on-resistance and fast switching speeds, optimizing efficiency in power management circuits. The TE12L denotes the packaging, which is commonly used for automated assembly processes.

Applications

  • DC-DC Converters: Used in voltage regulation circuits to efficiently convert DC voltage levels.
  • AC Adapters: Found in power supplies for laptops, mobile devices, and other electronic equipment, benefiting from automated assembly compatibility.
  • Motor Control: Employed in PWM-based motor control systems to precisely regulate motor speed and torque.
  • Lighting Ballasts: Used in electronic ballasts for fluorescent and LED lighting to control power delivery to the lamps.
  • Power Supplies: A key component in various power supply designs for industrial and consumer electronics where automated assembly is needed.

Features

  • Low On-Resistance (RDS(on)): Minimizes power loss due to conduction, leading to higher efficiency.
  • Fast Switching Speed: Enables efficient operation at high frequencies, reducing switching losses.
  • Low Gate Charge (Qg): Reduces the power required to drive the MOSFET, improving overall efficiency.
  • High Avalanche Capability: Provides robustness against voltage spikes and transient events.
  • Enhancement Mode: Simplifies gate drive circuitry and reduces complexity in circuit design.
  • TE12L Packaging: Optimized for automated surface mount assembly.

Benefits

  • Improved Efficiency: Low on-resistance and fast switching speeds contribute to higher efficiency in power conversion applications.
  • Reduced Power Dissipation: Lower RDS(on) minimizes heat generation, leading to cooler operation and extended component lifespan.
  • Simplified Circuit Design: Enhancement mode operation and low gate charge reduce the complexity of gate drive circuitry.
  • Enhanced Reliability: High avalanche capability provides protection against voltage transients and improves overall system reliability.
  • Compact Size: Allows for smaller and more compact power supply designs.
  • Automated Assembly: TE12L packaging streamlines manufacturing processes.

Additional Details

The S3275(TE12L) comes in a surface-mount package. It is crucial to consult the official Toshiba datasheet for precise electrical characteristics such as drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), and total power dissipation (PD) to ensure safe and reliable operation within specified limits. The datasheet also contains information on thermal resistance, which is essential for proper heat sinking to prevent overheating. Proper gate drive design is crucial to minimize switching losses and maximize efficiency. Consideration should be given to gate resistance and gate-source capacitance when designing the gate drive circuit. This part is specifically packaged for high-volume automated assembly lines.

Datasheets are available on the Toshiba Semiconductor and Storage website and various electronic component distributor websites.

You May Also Be Interested in

AMCC
Lowest to $3.2617
AMCC
Lowest to $0.6537
Hitachi, Ltd
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
Micron Technology Inc.
Lowest to $1.4076
SII Semiconductor Corporation
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess