EN
  • EN
  • DE

S-AU93

Part No S-AU93
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 313174-S-AU93
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S-AU93 CAD Model

Description

The Toshiba S-AU93 is a hybrid amplifier module designed for UHF band applications. These modules are commonly used in power amplifiers for various communication systems, typically to boost signal strength in transmitters. Toshiba's S-AU series is known for their compact size, high gain, and efficient power amplification capabilities.

Applications:

  • UHF Transmitters: Used in base stations and mobile radios to amplify signals in the UHF frequency range.
  • Wireless Communication Systems: Integrated into wireless infrastructure equipment to boost signal strength and coverage.
  • Television Transmitters: Employed in TV broadcasting equipment for amplifying UHF signals before transmission.
  • Industrial RF Applications: Utilized in RF heating and industrial control systems where high-power UHF amplification is needed.
  • Amateur Radio: Used by amateur radio enthusiasts in their UHF transceivers to increase transmission range.

Features:

  • High Gain: Provides significant signal amplification, improving the range and reliability of communication systems.
  • UHF Band Operation: Specifically designed for operation within the Ultra High Frequency (UHF) band, generally from 300 MHz to 3 GHz.
  • Compact Size: Small form factor allows for easy integration into compact communication devices.
  • High Efficiency: Optimized for efficient power conversion, minimizing heat dissipation and extending battery life in portable applications.
  • Robust Design: Built to withstand harsh operating conditions, ensuring reliable performance over a long lifespan.

Benefits:

  • Improved Signal Strength: Increases the power of UHF signals, enhancing communication range and clarity.
  • Extended Battery Life: Efficient power conversion minimizes energy consumption in portable devices.
  • Simplified System Design: Compact size and integrated functionality simplify the design and implementation of UHF amplifiers.
  • Enhanced Reliability: Robust design ensures dependable performance in demanding environments.
  • Cost-Effective Solution: Provides a cost-effective means of UHF signal amplification compared to discrete component designs.

The Toshiba S-AU93 module typically requires an external power supply and impedance matching circuitry for optimal performance. It is designed to operate within specified voltage and current ranges, and exceeding these limits can damage the module. The datasheet for the S-AU93 provides detailed electrical characteristics, thermal specifications, and application guidelines.

In summary, the Toshiba S-AU93 is a compact and efficient hybrid amplifier module designed for UHF band applications. Its applications span various communication systems, and its features ensure high gain, reliable performance, and easy integration, making it a valuable component for enhancing UHF signal strength and coverage.

You May Also Be Interested in

Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Freescale Semiconductor - NXP
Lowest to $135.3384
LSI Computer Systems
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Mitsubishi
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess