EN
  • EN
  • DE

NTS200CB30L416GBS

Part No NTS200CB30L416GBS
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1026987-NTS200CB30L416GBS
Categories OEM Parts(M-N)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NTS200CB30L416GBS CAD Model

Description

The NTS200CB30L416GBS is an Enterprise Solid State Drive (SSD) from Toshiba Semiconductor and Storage. This SSD is designed for demanding server and storage applications that require high performance, reliability, and endurance.

Applications:

  • Data Centers: Used in servers and storage arrays to accelerate application performance.
  • Cloud Computing: Implemented in cloud infrastructure for fast and reliable data access.
  • High-Performance Computing (HPC): Integrated into HPC systems to improve data processing speeds.
  • Virtualization: Employed in virtualized environments to enhance virtual machine performance.
  • Database Servers: Used in database systems to reduce latency and improve transaction rates.

Features:

  • High Capacity: Provides ample storage space for large datasets.
  • NVMe Interface: Utilizes the NVMe protocol for high-speed data transfer.
  • High IOPS: Delivers high input/output operations per second for fast application response times.
  • End-to-End Data Protection: Ensures data integrity from host to storage.
  • Power Loss Protection: Protects data in the event of a power outage.

Benefits:

  • Improved Performance: Reduces application latency and accelerates data processing.
  • Enhanced Reliability: Ensures data integrity and system uptime.
  • Reduced Power Consumption: Lowers energy costs and reduces thermal management requirements.
  • Increased Storage Density: Maximizes storage capacity in a small footprint.
  • Simplified Management: Provides tools for monitoring and managing the SSD.

Additional Details:

The NTS200CB30L416GBS SSD uses 3D NAND flash memory for high storage density and endurance. It is typically packaged in a U.2 form factor for compatibility with server backplanes. The NVMe interface provides a direct connection to the CPU, bypassing the SATA bottleneck. The SSD supports advanced features such as TRIM, SMART, and over-provisioning. It is designed to withstand demanding workloads and operating environments. Detailed specifications and performance data are available from Toshiba Semiconductor and Storage to assist in system integration. The drive is engineered for enterprise-class reliability, including advanced error correction and wear-leveling algorithms. The combination of high performance, capacity, and reliability makes it an excellent choice for data-intensive applications.

You May Also Be Interested in

Intel
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 200W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Lowest to $113.0155
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
Sunlord
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess