EN
  • EN
  • DE

H2N7002XKT1

Part No H2N7002XKT1
Manufacturer Toshiba Semiconductor and Storage
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0122+
Reference case SOP-23
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
RoHS State Request Verification
Win Source Part Number 714310-H2N7002XKT1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian H2N7002XKT1 CAD Model

Description

The Toshiba H2N7002XKT1 is a surface-mount N-channel enhancement mode MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) designed for low-voltage, high-speed switching applications. It's known for its fast switching speed, low on-resistance, and compact SOT-23 package, making it suitable for portable devices and other space-constrained applications. This MOSFET is commonly used as a load switch, level shifter, and in DC-DC converters.

Applications:

  • Load switches in portable devices: Controlling power to various circuits.
  • Level shifters: Translating voltage levels between different circuit sections.
  • DC-DC converters: Used in the switching stage of DC-DC converters.
  • Battery management systems: Controlling charging and discharging of batteries.
  • Power management circuits: General-purpose power management in various electronic devices.
  • Small signal switching: Switching low-current signals in various applications.
  • LED drivers: Driving LEDs in lighting applications.

Features:

  • N-channel enhancement mode: Provides efficient switching characteristics.
  • Low on-resistance (RDS(on)): Minimizes power dissipation and voltage drop.
  • Fast switching speed: Enables efficient high-frequency operation.
  • Low threshold voltage (VGS(th)): Allows for operation with low-voltage logic signals.
  • Small SOT-23 package: Saves board space in compact applications.
  • RoHS compliant: Meets environmental regulations.
  • Halogen-free: Environmentally friendly.

Benefits:

  • Reduced power consumption due to low on-resistance.
  • Improved system efficiency due to fast switching speed.
  • Simplified circuit design due to low threshold voltage.
  • Smaller board size due to compact SOT-23 package.
  • Increased system reliability due to robust design.

Additional Details:

The H2N7002XKT1 is designed to be driven directly by low-voltage logic circuits, making it easy to integrate into various applications. It's commonly used in portable devices, such as smartphones, tablets, and laptops, where space and power efficiency are critical. Its low on-resistance minimizes voltage drop and power dissipation, contributing to improved system performance and battery life. The SOT-23 package allows for automated assembly and reflow soldering.

You May Also Be Interested in

Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess