EN
  • EN
  • DE

GT50JR22(S1WLD,E,S)

Part No GT50JR22(S1WLD,E,S)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (F - I)
Description IGBT for soft switching applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 962076-GT50JR22(S1WLD,E,S)
Categories OEM Parts(F-I)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GT50JR22(S1WLD,E,S) CAD Model

Description

The GT50JR22(S1WLD,E,S) is an Insulated Gate Bipolar Transistor (IGBT) manufactured by Toshiba Semiconductor and Storage. IGBTs are semiconductor devices used for switching and controlling high voltages and currents. This particular IGBT is likely designed for applications requiring efficient power control, such as motor drives, inverters, and power supplies.

Applications

  • Motor Drives: Used in variable frequency drives (VFDs) to control the speed and torque of electric motors.
  • Inverters: Used in inverters to convert DC power to AC power.
  • Power Supplies: Used in power supplies to switch and control high voltages and currents.
  • Welding Machines: Used in welding machines to control the welding current.
  • Induction Heating: Used in induction heating systems to control the power delivered to the heating element.
  • Renewable Energy Systems: Used in solar inverters and wind turbine converters to control the flow of energy.

Features

  • High Voltage Capability: Designed to handle high voltages.
  • High Current Capability: Capable of switching and controlling high currents.
  • Low Saturation Voltage: Minimizes power losses during switching.
  • Fast Switching Speed: Enables efficient switching at high frequencies.
  • Robust Design: Offers high reliability and durability.
  • Gate Drive Simplicity: Easier to drive compared to MOSFETs in high power applications.

Benefits

  • Efficient Power Control: Enables precise and efficient control of high voltages and currents.
  • Reduced Power Losses: Low saturation voltage minimizes power losses, improving system efficiency.
  • Improved System Performance: Fast switching speed enhances system performance.
  • Increased Reliability: Robust design ensures high reliability and durability.
  • Simplified Circuit Design: Simplifies the design of power control circuits.
  • Energy Savings: Contributes to energy savings by minimizing power losses.

Technical Specifications

While the specific datasheet for GT50JR22(S1WLD,E,S) would provide the most accurate details, typical specifications include:

  • Collector-Emitter Voltage (VCE): The maximum voltage that can be applied between the collector and emitter.
  • Collector Current (IC): The maximum current that can flow through the collector.
  • Gate-Emitter Voltage (VGE): The maximum voltage that can be applied between the gate and emitter.
  • Operating Temperature Range: The range of temperatures over which the IGBT can operate reliably.
  • Switching Time: The time it takes for the IGBT to switch from the on state to the off state or vice versa.
  • Package Type: The physical package of the IGBT (e.g., TO-247).

The GT50JR22(S1WLD,E,S) IGBT is a powerful and efficient semiconductor device used in a wide range of applications requiring precise control of high voltages and currents. Its robust design and high performance make it an ideal choice for demanding applications.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1792 $53.0640
95+ $1.1045 $104.9275
145+ $1.0672 $154.7440
205+ $0.9926 $203.4830
265+ $0.9553 $253.1545
330+ $0.9180 $302.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,410 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess