EN
  • EN
  • DE

DSF05S30CTB

Part No DSF05S30CTB
Manufacturer Toshiba Semiconductor and Storage
Catalog END - OF - LIFE
Description Diode Silicon Epitaxial Schottky Barrier Type
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1169847-DSF05S30CTB
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DSF05S30CTB CAD Model

Description

The DSF05S30CTB is a Schottky Barrier Diode manufactured by Toshiba Semiconductor and Storage. It is designed for use in high-frequency rectification and switching applications. Schottky diodes are known for their low forward voltage drop and fast switching speed, which make them suitable for applications where efficiency and speed are critical. Due to its end-of-life status, availability may be limited.

Applications:

  • Switch-Mode Power Supplies (SMPS): Used as rectifiers in SMPS to improve efficiency and reduce switching losses.
  • DC-DC Converters: Employed in DC-DC converters to provide efficient voltage conversion.
  • Reverse Polarity Protection: Used to prevent damage from incorrect power supply polarity.
  • Free-Wheeling Diodes: Used across inductive loads to protect switching devices from voltage spikes.
  • High-Frequency Rectification: Suitable for rectifying high-frequency signals in various electronic circuits.

Features:

  • Low Forward Voltage Drop: Reduces power loss and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation with minimal switching losses.
  • High Surge Current Capability: Provides robustness against transient voltage spikes and surges.
  • Surface Mount Package: Allows for efficient board assembly and space utilization.
  • High Reliability: Designed for long-term, stable operation under various operating conditions.

Benefits:

  • Improved Efficiency: Low forward voltage drop and fast switching speed lead to reduced power dissipation and improved energy efficiency.
  • Enhanced Reliability: High surge current capability ensures robust performance in demanding applications.
  • Compact Design: Surface mount package allows for miniaturization of electronic devices.
  • Versatile Application: Suitable for a wide range of applications due to its electrical parameter range.
  • Stable Performance: Designed for stable operation over a wide temperature range.

This diode is characterized by its robust design and reliable performance, making it a suitable choice for applications requiring efficient and stable rectification. Its electrical characteristics, such as its voltage and current ratings, are specifically tailored to meet the demands of modern electronic systems. Additional technical specifications can typically be found in the manufacturer's datasheet.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.2795
ELM-TECH
Complementary MOSFET
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess