The DF6F6.8MCTC is a Transient Voltage Suppressor (TVS) diode manufactured by Toshiba Semiconductor and Storage. TVS diodes are designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), inductive switching, and other transient voltage events.
Overview: The DF6F6.8MCTC is a surface-mount TVS diode designed for transient voltage protection. It offers fast response time, low clamping voltage, and high surge current capability. It is specifically designed to protect sensitive electronic components from damage caused by voltage transients. The device is available in a compact surface-mount package for easy integration into electronic circuits.
Applications:
- Data Lines Protection: Protecting data communication lines from ESD and surge events.
- I/O Ports Protection: Protecting input/output ports of microcontrollers and other integrated circuits.
- Power Supply Protection: Protecting power supplies from voltage transients.
- Automotive Electronics: Protecting automotive electronic systems from voltage surges.
- Consumer Electronics: Protecting sensitive components in consumer electronic devices.
Features:
- Reverse Stand-off Voltage: 6.8V Reverse Stand-off Voltage.
- Low Clamping Voltage: Limits the voltage across the protected device during a transient event.
- Fast Response Time: Quickly clamps transient voltages to protect sensitive components.
- High Surge Current Capability: Able to withstand large current surges without damage.
- Surface-Mount Package: Facilitates easy integration into compact circuit designs.
Benefits:
- Transient Voltage Protection: Protects sensitive components from damage caused by voltage transients.
- Improved System Reliability: Enhances the reliability of electronic systems by preventing damage from voltage surges.
- Fast Response Time: Provides rapid clamping of transient voltages.
- Easy Integration: Small package size simplifies circuit design and assembly.
- Cost-Effective Protection: Provides a low-cost solution for transient voltage protection.
Additional Details:
The DF6F6.8MCTC is available in a surface-mount package, typically a SOD-323 or similar. The device has a specified peak pulse power dissipation. The clamping voltage is an important parameter to consider when selecting a TVS diode, as it determines the maximum voltage that the protected device will be exposed to during a transient event. Proper PCB layout is essential to minimize inductance and ensure optimal performance of the TVS diode. It's important to consult the manufacturer's datasheet for detailed specifications, application notes, and recommended PCB layout guidelines.