Product Description
The DF2S6.8MFS,L3F is a versatile TVS diode developed for use in a wide array of applications requiring protection against high voltage transients and ESD. Its robust design ensures consistent performance.
Features and Benefits
- High Clamping Capability: Effectively controls transient voltages and prevents damage.
- Low Dynamic Resistance: Ensures minimal signal distortion during protection.
- Surface Mount Design: Simplifies installation and integration into modern electronics.
Applications
- Surge protection in power supplies
- Data communication devices
- Consumer electronics like tablets and smartphones
Additional Details
Package Type: SOD-323
Operating Temperature Range: -55°C to 150°C
Peak Pulse Current: 5A