EN
  • EN
  • DE

CRS30I30A(TE85L

Part No CRS30I30A(TE85L
Manufacturer Toshiba Semiconductor and Storage
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1642+Rohs
Reference case SOD123
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 730389-CRS30I30A(TE85L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CRS30I30A(TE85L CAD Model

Description

The CRS30I30A(TE85L is a diode manufactured by Toshiba Semiconductor and Storage. It's designed for various rectifier applications where efficient and reliable performance is critical. This diode features a compact package suitable for surface mount technology, allowing for efficient board assembly and space utilization. It's designed to operate within a broad range of electrical parameters, making it versatile for different circuit designs.

Applications:

  • Power Supplies: Used in power supplies to convert AC voltage to DC voltage, providing a stable and regulated output.
  • Inverters: Employed in inverters to convert DC voltage to AC voltage, essential for applications like solar power inverters and UPS systems.
  • Motor Drives: Used in motor drives to provide the necessary current rectification for efficient motor control.
  • Automotive Applications: Found in automotive electronic systems such as alternators and voltage regulators.
  • General Rectification: Used in general-purpose rectification circuits for converting AC to DC in various electronic devices.

Features:

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Surge Current Capability: Provides robustness against transient voltage spikes and surges.
  • Surface Mount Package: Enables efficient board assembly and space utilization.
  • High Reliability: Designed for long-term, stable operation under various operating conditions.
  • Fast Switching Speed: Suitable for high-frequency applications where rapid switching is required.

Benefits:

  • Improved Efficiency: Low forward voltage drop leads to reduced power dissipation and improved energy efficiency.
  • Enhanced Reliability: High surge current capability ensures robust performance in demanding applications.
  • Compact Design: Surface mount package allows for miniaturization of electronic devices.
  • Versatile Application: Suitable for a wide range of applications due to its broad electrical parameter range.
  • Stable Performance: Designed for stable operation over a wide temperature range.

This diode is characterized by its robust design and reliable performance, making it a suitable choice for applications requiring efficient and stable rectification. Its electrical characteristics, such as its voltage and current ratings, are specifically tailored to meet the demands of modern electronic systems. Additional technical specifications can typically be found in the manufacturer's datasheet.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2245 $66.7350
65+ $1.8249 $118.6185
100+ $1.7683 $176.8300
135+ $1.7117 $231.0795
175+ $1.6540 $289.4500
235+ $1.4830 $348.5050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,920 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess