The 74LCX14FT(EL is a low-voltage CMOS hex inverting Schmitt trigger manufactured by Toshiba Semiconductor and Storage. This device features Schmitt-trigger inputs, which provide improved noise immunity and allow for slow or noisy input signals. The LCX family is designed for high-speed, low-power operation, making it suitable for a wide range of digital logic applications. The (EL suffix denotes a specific packaging and tape and reel option.
Applications
- Wave shaping
- Clock generation
- Line receiving
- Schmitt trigger oscillators
- Digital logic circuits
Features
- Low voltage operation: Operates from 2.0V to 3.6V.
- High speed: tpd = 4.5 ns (typical) at 3.3V.
- Low power consumption: ICC = 10 μA (maximum).
- Schmitt-trigger inputs: Provides high noise immunity and eliminates signal bounce.
- Outputs: Can drive 50-Ω transmission lines.
- Small package: TSSOP package for space-saving applications.
Benefits
- Improved noise immunity, ensuring reliable operation in noisy environments.
- High-speed performance, allowing for fast signal processing.
- Low power consumption, extending battery life in portable devices.
- Simplified circuit design due to Schmitt-trigger inputs.
- Space-saving design due to small TSSOP package.
Additional Details
The 74LCX14FT(EL is a versatile logic gate that can be used in a variety of applications. The Schmitt-trigger inputs provide hysteresis, which makes the device less sensitive to noise and voltage variations. This is particularly useful in applications where the input signal is slow or noisy. The low voltage operation and low power consumption make the device suitable for portable and battery-powered devices. The high-speed performance allows for fast signal processing. The device is available in a small TSSOP package, which saves space on the printed circuit board. The 74LCX14FT(EL is commonly used in applications such as wave shaping, clock generation, and line receiving. It is also used in Schmitt trigger oscillators and other digital logic circuits.