EN
  • EN
  • DE

74HC373AP

Part No 74HC373AP
Manufacturer Toshiba Semiconductor and Storage
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815894-74HC373AP
Ultra Librarian 3D Model Ultra Librarian 74HC373AP CAD Model

Description

The 74HC373AP is an octal D-type transparent latch with 3-state outputs, manufactured by Toshiba Semiconductor and Storage. This device is commonly used in digital systems for temporary data storage and data bus interfacing. The 3-state outputs allow multiple devices to share a common data bus, enabling efficient data transfer and management.

Applications:

  • Data Buffering: Temporarily stores data for processing or transfer.
  • Address Latching: Captures address signals for memory access.
  • Microprocessor Systems: Interfaces microprocessors with peripheral devices.
  • Data Bus Isolation: Isolates data buses to prevent conflicts and improve system performance.
  • Memory Interfacing: Provides a simple and efficient interface between memory devices and other components.

Features:

  • Octal Latch: Contains eight independent D-type latches in a single package.
  • 3-State Outputs: Allows the outputs to be in a high, low, or high-impedance state.
  • High-Speed Operation: Offers fast propagation delays for quick data transfer.
  • Low Power Consumption: Minimizes power usage, making it suitable for battery-powered applications.
  • Wide Operating Voltage Range: Operates over a broad voltage range, providing flexibility in system design.

Benefits:

  • Efficient Data Management: Simplifies data storage and transfer in digital systems.
  • Reduced Component Count: Integrates eight latches into a single package, saving board space.
  • Improved System Performance: The high-speed operation ensures fast and reliable data processing.
  • Lower Power Consumption: Extends battery life in portable devices.
  • Versatile Application: Suitable for a wide range of digital systems and applications.

Additional Details:

The 74HC373AP is characterized by its propagation delay, supply current, and operating voltage range. The 3-state outputs are controlled by an Output Enable (OE) input, which allows the outputs to be disabled and placed in a high-impedance state. The latch is controlled by a Latch Enable (LE) input, which determines when the data at the D inputs is captured and stored. The device is typically supplied in a DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package. Its use in digital systems allows for streamlined data handling and memory interfacing. It is found in computer systems, industrial control equipment, and consumer electronics where efficient data management is required.

You May Also Be Interested in

Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1970 $65.5760
18+ $6.7256 $121.0608
27+ $6.5154 $175.9158
37+ $6.3051 $233.2887
48+ $6.0949 $292.5552
64+ $5.4643 $349.7152
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess