The 74HC191F is a high-speed CMOS synchronous 4-bit up/down counter manufactured by Toshiba Semiconductor and Storage. This device features a synchronous counting operation, meaning all flip-flops are clocked simultaneously for predictable and reliable performance. It can be configured for either up or down counting, and it includes features like a preset capability and a terminal count output for cascading multiple counters.
Applications:
- Digital Clocks and Timers: Used to implement timekeeping functions with accurate counting.
- Frequency Dividers: Can divide an input frequency by a programmable amount.
- Event Counters: Counts occurrences of specific events in industrial or laboratory settings.
- Address Generation: Generates sequential addresses for memory or other digital systems.
Features:
- Synchronous Counting: All flip-flops change state simultaneously on the rising or falling edge of the clock.
- Up/Down Counting: Configurable to count either up or down.
- Preset Capability: Allows the counter to be initialized to a specific value.
- Terminal Count Output: Indicates when the counter reaches its maximum or minimum count.
- High-Speed CMOS: Offers low power consumption and high noise immunity.
Benefits:
- Accurate Counting: Synchronous operation ensures precise and reliable counting.
- Versatile Operation: Up/down counting and preset features provide flexibility in different applications.
- Easy Cascading: Terminal count output simplifies the connection of multiple counters for larger counting ranges.
- Low Power Consumption: CMOS technology minimizes power consumption for energy-efficient operation.
Additional Details:
The 74HC191F operates from a supply voltage of 2V to 6V. It is available in a small outline package (SOP), suitable for surface mount assembly. The device includes asynchronous Master Reset (MR) for clearing the counter. Its high-speed operation and versatile features make it a suitable choice for digital systems requiring accurate and reliable counting.