EN
  • EN
  • DE

2SK3443(TE24L)

Part No 2SK3443(TE24L)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Continuous Drain Current (ID) 30 A
Drain to Source Voltage (Vdss) 150 V
RoHS Non-Compliant
Win Source Part Number 1037062-2SK3443(TE24L)
Categories OEM Parts(0-9)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SK3443(TE24L) CAD Model

Description

The 2SK3443(TE24L) is a silicon N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Toshiba Semiconductor and Storage. It is designed for high-speed switching applications, offering low on-resistance and fast switching times.

Applications:

  • Switching Regulators
  • DC-DC Converters
  • Motor Control Circuits
  • Power Amplifiers
  • Load Switches

Features:

  • N-Channel MOSFET: Offers efficient switching performance.
  • Low On-Resistance: Reduces power loss during conduction.
  • High-Speed Switching: Enables fast and efficient switching operation.
  • Avalanche Resistance: Provides robustness against voltage spikes.
  • Surface Mount Package (TE24L): Allows for efficient board layout and automated assembly.

Benefits:

  • Improved Efficiency: Low on-resistance minimizes power dissipation.
  • Enhanced Reliability: Designed for stable and consistent performance.
  • Simplified Circuit Design: Easy to integrate into various power electronic circuits.
  • Compact Design: Surface mount package enables high-density board layouts.
  • Versatile Application: Suitable for a wide range of switching and power amplification applications.

Specifications:

The 2SK3443(TE24L) features a low drain-source on-resistance (RDS(on)), a high drain current (ID) capability, and a fast switching time (tr, tf). It typically operates with a gate-source voltage (VGS) and can handle a specified drain-source voltage (VDS). The TE24L package is designed for efficient heat dissipation, ensuring reliable operation in demanding applications. This MOSFET is commonly used in switching power supplies, DC-DC converters, and motor control systems.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Song Chuan Precision Company
Electromechanical Relay SPST-NO 40A 24VDC 660Ohm Through Hole
Lowest to $1.8768
Renesas Electronics America
IC PCI EXPRSS/JITT ATTEN 20TSSOP / PCI Express (PCIe) Jitter Attenuator, Multiplexer IC 640MHz 1 Output 20-TSSOP
Lowest to $120.8333
Samsung
Need more? Email Us
Hewlett Packard
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
TE Connectivity
Electrical Connector Cylindrical
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess