EN
  • EN
  • DE

2SK2996(T)

Part No 2SK2996(T)
Manufacturer Toshiba Semiconductor and Storage
Catalog JFETs (Junction Field Effect)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 159755-2SK2996(T)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SK2996(T) CAD Model

Description


Product Overview

The 2SK2996(T) builds upon the robust foundation of the 2SK2996, offering enhanced thermal performance in a specialized package. Designed as an advanced MOSFET solution, it caters to various high-demand electronic applications.

Key Features and Benefits

  • Enhanced Thermal Design: The (T) variant features improved heat dissipation for better performance in high-temperature environments.
  • Optimized Performance: Maintains the core benefits of fast switching and low on-resistance, ensuring energy-efficient operations.
  • Sturdy Construction: Manufactured with premium components to guarantee longevity and robustness.
  • Flexible Integration: Easily integratable into a wide spectrum of devices and systems without compatibility issues.

Applications and Projects

The 2SK2996(T) is ideal for use in:

  • High-Frequency Power Converters: Perfect for applications that require rapid switching with reduced energy loss.
  • Heat-Sensitive Devices: Suitable for environments where operational temperatures are a concern due to enhanced thermal regulation.
  • Advanced Automation Systems: Delivers reliable performance in automated machinery and robotics applications.
  • Consumer Electronics: Improves the efficiency of electronic gadgets by reducing their power consumption footprint.

Additional Information

The 2SK2996(T) MOSFET provides designers with an innovative tool for optimizing component placement and performance in high-demand scenarios. The enhanced thermal design ensures stability and reliability over extended periods, even in challenging environments. It remains compatible with existing designs, offering seamless integration into electronic blueprints while enhancing the system's energy profile. Its application in power-sensitive devices and heat-producing systems makes it indispensable for engineering solutions looking to meet modern specifications. Leveraging the 2SK2996(T) bolsters an electronic system's efficiency while minimizing stress and heat-induced breakdowns.

You May Also Be Interested in

ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.5047
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Need more? Email Us
Microsemi Corporation
JFET N-CH 40V 4SMD
Need more? Email Us
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.0982
Panasonic
Need more? Email Us
Microchip Technology
JFET N-CH 40V TO18
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.3500 $62.1000
14+ $8.4927 $118.8978
22+ $8.2271 $180.9962
30+ $7.9614 $238.8420
38+ $7.6969 $292.4822
51+ $6.9000 $351.9000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess